EN
  • EN
  • DE
  • IT

LTC4076EDD#TRPBF

Part No LTC4076EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARG BATT LI-ON USB 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 128295-LTC4076EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4076EDD#TRPBF CAD Model

Description

Linear Technology LTC4076EDD#TRPBF Battery Charger IC

The LTC4076EDD#TRPBF is a high-performance, standalone linear battery charger IC designed by Linear Technology, now part of Analog Devices, for charging single-cell lithium-ion batteries. This compact and efficient charging solution is ideal for portable electronic devices such as smartphones, digital cameras, and other USB-powered gadgets.

This charger IC is housed in a small 10-lead DFN package with a thermal pad to enhance heat dissipation, ensuring reliable operation even under high power conditions. The LTC4076EDD#TRPBF offers a programmable charge current up to 1.2A, allowing users to tailor the charging rate to the specific needs of their application and battery capacity.

One of the key features of the LTC4076EDD#TRPBF is its automatic recharge feature. Once the battery reaches the final float voltage, the charger terminates the charge cycle, but it will automatically restart charging if the battery voltage falls below a certain threshold. This ensures the battery remains fully charged without overcharging, which can extend the battery's lifespan.

The LTC4076EDD#TRPBF also includes a range of safety features to protect both the battery and the charger. These include thermal regulation, which reduces the charge current if the IC temperature rises to a preset threshold, and a timer termination function that ends the charge cycle after a predetermined period to prevent overcharging in case of an abnormal condition.

Additionally, this charger IC supports a wide input voltage range from 4.25V to 6.5V, making it compatible with various power sources. The device can be powered from a USB port or a wall adapter, providing flexibility in charging scenarios.

For design simplicity, the LTC4076EDD#TRPBF requires minimal external components, which can lead to a reduced board space and a simplified design process. This makes it an excellent choice for designers looking for a reliable, straightforward, and space-efficient charging solution for their lithium-ion battery-powered applications.

Overall, the LTC4076EDD#TRPBF by Linear Technology is a versatile and robust battery charger that offers high performance, multiple safety features, and design flexibility, making it a top choice for modern portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5461 $59.0993
31+ $3.7307 $115.6517
48+ $3.6140 $173.4720
67+ $3.4973 $234.3191
86+ $3.3807 $290.7402
115+ $3.0307 $348.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess