EN
  • EN
  • DE
  • IT

CDCU877RTBR

Part No CDCU877RTBR
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description Zero Delay PLL Clock Driver Single 10MHz to 400MHz 40-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package VQFN
Contact Plating Gold
Frequency 400 MHz
Height 0 m
Lead Free Lead Free
Length 6 mm
Max Frequency 400 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Circuits 1
Number of Elements 1
Number of Outputs 10
Number of Pins 40
Operating Supply Voltage 1.8 V
Packaging Tape & Reel (TR)
PLL Yes
Radiation Hardening No
RoHS Compliant
Thickness 900 µm
Weight 103.986051 mg
Width 6 mm
Win Source Part Number 1194408-CDCU877RTBR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCU877RTBR CAD Model

Description

Introducing the CDCU877RTBR Clock Driver from Texas Instruments

The CDCU877RTBR is a sophisticated clock driver produced by Texas Instruments, designed to meet the needs of high-performance digital systems. This advanced integrated circuit is part of TI's extensive clock generation and distribution product line, which is well-known for its reliability and precision. The CDCU877RTBR is specifically engineered to distribute high-speed clock signals with minimal skew, which is crucial for maintaining data integrity and synchronization across complex digital circuits.

At the heart of the CDCU877RTBR is its ability to provide multiple outputs from a single input clock. With its capacity to generate up to ten low-skew, low-jitter clock outputs, this device is an excellent choice for applications that require multiple clock domains. These outputs can be configured to support different voltage levels, thereby providing compatibility with various logic families and enabling seamless integration into mixed-voltage systems.

The device boasts a wide operating frequency range, which allows it to support a variety of clocking needs from low-frequency housekeeping operations to high-frequency core clocks. This flexibility makes the CDCU877RTBR suitable for a broad spectrum of applications, including computing, networking, telecommunications, and industrial systems.

Key features of the CDCU877RTBR include:

  • Low output-to-output skew, ensuring synchronous operation
  • Highly configurable outputs for different voltage levels and signaling standards
  • Wide operating frequency range to accommodate various clocking requirements
  • Robust thermal performance with a wide operating temperature range
  • Small footprint and surface-mount package for space-constrained applications

Furthermore, the CDCU877RTBR is offered in a compact, surface-mount package that minimizes board space and is suitable for automated assembly processes. This, combined with its advanced features, makes it an ideal solution for designers looking to optimize their system's performance while maintaining a small form factor.

Overall, Texas Instruments' CDCU877RTBR clock driver is a high-quality, versatile component that can help to streamline the design of sophisticated digital systems, ensuring that they operate with the precision and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Conexant Systems
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3684 $50.5260
37+ $2.7638 $102.2606
57+ $2.6775 $152.6175
78+ $2.5911 $202.1058
100+ $2.5047 $250.4700
134+ $2.2456 $300.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,462 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess