EN
  • EN
  • DE
  • IT

FM4762W

Part No FM4762W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174659-FM4762W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4762W CAD Model

Description

The FM4762W is a Zener diode manufactured by Rectron Semiconductor. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across their terminals over a wide range of currents. This characteristic makes them ideal for voltage regulation and protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by voltage spikes or surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal to a desired range.
  • Reference Voltage: Provides a stable reference voltage for comparator circuits and other precision applications.

Features:

  • Precise Zener Voltage: Provides a well-defined Zener voltage for accurate voltage regulation.
  • Low Leakage Current: Minimizes current leakage in the reverse bias condition, improving efficiency.
  • High Surge Capability: Can withstand high surge currents, protecting the circuit from transient voltage events.
  • Fast Response Time: Quickly responds to changes in voltage, ensuring stable regulation.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable voltage output, improving the performance of electronic circuits.
  • Enhanced Circuit Protection: Protects sensitive components from overvoltage damage, increasing system reliability.
  • Improved Signal Integrity: Minimizes voltage fluctuations, improving the integrity of signals in electronic circuits.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.

Additional Details:

The FM4762W has a Zener voltage of approximately 9.1V, however the precise value and tolerance will be specified in the datasheet. The power dissipation rating should also be consulted to ensure the device is operated within its thermal limits. When used for voltage regulation, a series resistor is typically used to limit the current through the Zener diode and to drop the excess voltage from the input supply. The Zener diode will then maintain a relatively constant voltage across the load. The diode is commonly packaged in a DO-214AC (SMA) package for surface mount applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess