EN
  • EN
  • DE
  • IT

LTC4065AEDC#TRMPBF

Part No LTC4065AEDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT LI-ON 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 750mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 739548-LTC4065AEDC#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4065A
Introduction Date July 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC4065AEDC#TRMPBF CAD Model

Description

LTC4065AEDC#TRMPBF - Linear Technology

The LTC4065AEDC#TRMPBF is a compact, high-efficiency, USB-compatible single-cell lithium-ion battery charger designed and manufactured by Linear Technology. This advanced charging solution is engineered to provide a reliable and convenient method for charging 4.2V lithium-ion cells, which are commonly used in portable electronic devices.

With its small footprint, the LTC4065AEDC#TRMPBF is an ideal choice for space-constrained applications. It comes in a low-profile (0.75mm) 6-pin 2mm x 2mm DFN package, which is suitable for modern, compact electronic assemblies. The charger's integrated thermal regulation prevents overheating, ensuring safe operation and extending the lifespan of both the charger and the battery.

The device offers a programmable charge current up to 950mA via a single external resistor. This feature allows designers to customize the charge rate for various battery capacities and sizes, optimizing the charging process for specific application requirements. Additionally, the LTC4065AEDC#TRMPBF includes an internal MOSFET and current sense resistor, which simplifies the design and reduces external component count.

Another key feature of this product is its automatic recharge capability. The charger initiates a new charging cycle if the battery voltage falls below an internal threshold, ensuring the battery remains fully charged over time. The LTC4065AEDC#TRMPBF also boasts a charge current monitor, allowing for real-time observation of the charging process.

Protection features are paramount in battery charging applications, and the LTC4065AEDC#TRMPBF does not fall short. It includes undervoltage lockout, automatic recharge, and thermal regulation to safeguard both the battery and the charger. Furthermore, the device is designed to suspend charging if the input voltage falls below a programmed level, preventing damage to the battery and ensuring efficient operation.

This product is ideal for a wide range of portable electronic devices, including digital cameras, MP3 players, Bluetooth headsets, and handheld medical and industrial devices. Its performance, coupled with Linear Technology's reputation for high-quality power management solutions, makes the LTC4065AEDC#TRMPBF a top-tier choice for designers and manufacturers looking to integrate a reliable charging solution into their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4717 $54.7170
23+ $4.4896 $103.2608
35+ $4.3493 $152.2255
48+ $4.2090 $202.0320
62+ $4.0687 $252.2594
83+ $3.6478 $302.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess