EN
  • EN
  • DE
  • IT

MAX5186BEEI+

Part No MAX5186BEEI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 28QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 25ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.7V ~ 3.3V
INL/DNL (LSB) ±0.25, ±0.25
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Mounting Style SMD
Family Part Number MAX5186
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704534-MAX5186BEEI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5186BEEI+ CAD Model

Description

The MAX5186BEEI+ is a high-performance, dual 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and accuracy in a compact, integrated circuit. This device is well-suited for applications that require low power consumption and space-saving design without compromising on quality and functionality.

Key Features

  • Resolution: Dual 8-bit channels provide precise digital to analog conversion.
  • Interface: Features a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration with most microcontrollers.
  • Voltage Supply: Operates on a single +2.7V to +5.5V supply, offering flexibility for various system design requirements.
  • Package: Available in a compact 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Power Consumption: Low power operation with a typical power consumption of just 135μA, making it suitable for battery-operated devices.
  • Output: The DAC outputs are buffered and capable of providing a rail-to-rail output swing.
  • Settling Time: Fast settling time ensures quick response to changes in input data.
  • Temperature Range: Specified performance over the extended industrial temperature range (-40°C to +85°C).

Applications

The MAX5186BEEI+ is versatile and can be used in a wide range of applications, including:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Process control systems
  • Data acquisition systems
  • Automotive systems
  • Waveform generation

Conclusion

Maxim Integrated's MAX5186BEEI+ offers designers a reliable and efficient solution for digital-to-analog conversion needs. Its dual-channel capability, low power consumption, and easy interfacing make it an excellent choice for a multitude of applications requiring high-performance DACs in a small footprint. Whether for industrial, automotive, or consumer electronics, the MAX5186BEEI+ is a solid choice for delivering precision analog outputs from digital values.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5521 $59.1042
5+ $24.2478 $121.2390
7+ $23.4901 $164.4307
9+ $22.7324 $204.5916
12+ $21.9746 $263.6952
16+ $19.7014 $315.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,868 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess