EN
  • EN
  • DE
  • IT

LTC4064EMSE#PBF

Part No LTC4064EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT L-ION 4V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1A
Battery Pack Voltage 4V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 97533-LTC4064EMSE
Ultra Librarian 3D Model Ultra Librarian LTC4064EMSE#PBF CAD Model

Description

Linear Technology LTC4064EMSE#PBF Battery Charger IC

The LTC4064EMSE#PBF is a highly efficient, standalone linear battery charger manufactured by Linear Technology, now part of Analog Devices. Designed to charge single-cell lithium-ion batteries, this compact integrated circuit (IC) provides a simple and reliable charging solution for portable electronic devices. Its small form factor and feature-rich design make it an ideal choice for space-constrained applications.

This advanced charger IC is capable of delivering up to 800mA of charge current, which can be programmed via a single resistor. The LTC4064EMSE#PBF operates over a wide input voltage range from 4.25V to 8V, making it versatile for various power supply conditions. It also includes an internal thermal feedback mechanism that regulates the charge current to prevent the device from overheating, ensuring safe operation under all conditions.

The LTC4064EMSE#PBF offers a complete charging solution with automatic recharge, a charge status output, and a C/10 charge termination, which provides an indication for charge completion. Its end-of-charge control improves the safety and longevity of the battery by preventing overcharging. Moreover, the IC has a low dropout voltage, ensuring efficient charging even with low input voltages.

For enhanced battery protection, the LTC4064EMSE#PBF features several safety mechanisms, including automatic shutdown in case of overvoltage input, undervoltage lockout, and thermal shutdown. These features make it a reliable choice for applications that demand high levels of safety and protection for the battery and the device.

The packaging of the LTC4064EMSE#PBF is a 10-lead MSOP, which is suitable for automated assembly processes, and its lead-free finish complies with RoHS standards, making it an environmentally friendly option. Whether it's for handheld devices, medical equipment, or any portable consumer electronics, the LTC4064EMSE#PBF offers a compact, efficient, and secure charging solution that designers can trust.

Overall, the LTC4064EMSE#PBF stands out as a high-performance, easy-to-implement battery charging component that delivers reliability and efficiency, ensuring the longevity and performance of lithium-ion powered devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5437 $57.2622
13+ $7.8308 $101.8004
20+ $7.5861 $151.7220
28+ $7.3413 $205.5564
36+ $7.0966 $255.4776
48+ $6.3625 $305.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess