EN
  • EN
  • DE
  • IT

MAX6404-46UK

Part No MAX6404-46UK
Manufacturer NXP / Nexperia
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 705509-MAX6404-46UK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6404-46UK CAD Model

Description

Introducing the MAX6404-46UK from NXP Semiconductors

The MAX6404-46UK is a cutting-edge product from the reputable NXP Semiconductors, designed to cater to the demanding needs of modern electronic applications. This component is a testament to NXP's commitment to providing high-quality, reliable, and efficient solutions for the electronics industry.

Key Features

  • Voltage Monitoring: The MAX6404-46UK excels in monitoring voltage levels, ensuring that your system operates within safe parameters. It is an essential component for systems that require precise voltage control and monitoring.
  • Low Power Consumption: This device is designed to be energy efficient, which is crucial for battery-powered applications. It offers the benefit of extended operational life, reducing the need for frequent battery replacements or recharging.
  • Compact Design: NXP's MAX6404-46UK comes in a small package, making it ideal for space-constrained applications. Its compact size does not compromise its performance, delivering robust functionality while saving valuable board space.
  • High Reliability: With NXP's reputation for quality, this product promises high reliability. It ensures stable performance over a wide range of temperatures and operating conditions, making it a trustworthy choice for critical applications.

Applications

The MAX6404-46UK is versatile and can be integrated into a variety of applications. Its primary use is in systems where accurate voltage monitoring is crucial. This includes:

  • Portable Electronic Devices
  • Automotive Systems
  • Industrial Control Units
  • Medical Equipment
  • Telecommunication Infrastructure

Technical Specifications

Equipped with advanced technical features, the MAX6404-46UK is tailored to meet the demands of sophisticated electronic systems. Some of its technical specifications include:

  • Manufacturer: NXP Semiconductors
  • Part Number: MAX6404-46UK
  • Function: Voltage Monitor
  • Package Type: Ultra-small packaging

Conclusion

The MAX6404-46UK from NXP Semiconductors is an exceptional component that offers reliability, efficiency, and precision. It is a perfect choice for designers looking to enhance their systems with a voltage monitoring solution that is both powerful and space-efficient. NXP's dedication to innovation is evident in this product, making it a valuable addition to any electronic system requiring meticulous voltage control.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess