EN
  • EN
  • DE

MAX124BEUB

Part No MAX124BEUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701107-MAX124BEUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX124BEUB CAD Model

Description

Maxim Integrated Product Overview - MAX124BEUB

The MAX124BEUB from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers exceptional features and versatility for a wide range of applications. This precision ADC is designed to operate with a single +5V supply, making it an ideal choice for systems where power efficiency is crucial.

Key Features

  • Resolution: The MAX124BEUB provides a 10-bit resolution, ensuring accurate digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 133ksps, this ADC is suitable for high-speed signal processing requirements.
  • Low Power Consumption: It is optimized for low power operations, which is essential for battery-powered devices and energy-saving applications.
  • Input Configuration: The device features a 4-channel multiplexer, allowing it to handle multiple analog inputs, which can be selected for conversion.
  • Interface: The digital interface is SPI/QSPI™/MICROWIRE™ compatible, providing easy integration with most microcontrollers and digital systems.
  • Package: Housed in a compact 10-pin µMAX package, the MAX124BEUB saves on board space and is suitable for space-constrained applications.
  • Internal Reference: An internal 4.096V reference voltage is included, which eliminates the need for external components and simplifies the design process.

Applications

The MAX124BEUB is versatile and can be used in a variety of applications including:

  • Data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation
  • Medical devices
  • Industrial control systems

Conclusion

The Maxim Integrated MAX124BEUB ADC is a reliable and efficient solution for converting analog signals into digital data with high precision. Its low power consumption, high-speed operation, and compact size make it an excellent choice for designers looking to enhance their systems with a high-quality ADC. Whether for industrial, medical, or portable applications, the MAX124BEUB brings performance and convenience to your design.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1453 $78.2906
4+ $32.1194 $128.4776
6+ $31.1157 $186.6942
8+ $30.1120 $240.8960
10+ $29.1083 $291.0830
14+ $26.0972 $365.3608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess