EN
  • EN
  • DE

LTC4055EUF-1#PBF

Part No LTC4055EUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB PWR MNGR BATT CHRGR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Reverse Current
Charge Current - Max 1A
Battery Pack Voltage 4.1V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 144279-LTC4055EUF-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4055EUF-1#PBF CAD Model

Description

Linear Technology LTC4055EUF-1#PBF USB Power Controller and Li-Ion Charger

The LTC4055EUF-1#PBF is a highly integrated power management and battery charger IC designed by Linear Technology to cater to the needs of modern portable electronics. This compact, multifunctional device offers a seamless interface between USB power sources and rechargeable lithium-ion batteries, providing a reliable and efficient charging solution for a wide range of applications such as smartphones, digital cameras, and other USB-powered gadgets.

With its advanced features, the LTC4055EUF-1#PBF ensures safe and fast battery charging by implementing a constant-current/constant-voltage algorithm with a programmable charge current up to 950mA. The IC also includes an automatic load sharing system, which allows the device to power the load while simultaneously charging the battery, ensuring uninterrupted operation of the system when connected to a USB port or an external power supply.

The LTC4055EUF-1#PBF offers a thermal regulation feature to maximize the charging rate without the risk of overheating, thus maintaining optimal charging conditions for the battery. Additionally, it includes a range of safety features such as automatic recharge, preconditioning of deeply discharged batteries, and an overvoltage protection circuit that guards against input voltage spikes.

Designed for convenience, this power controller also integrates a power present indicator, which simplifies the implementation of LED status indicators in the final product. The IC comes in a compact 16-lead QFN package that is both space-efficient and suitable for automated assembly processes, making it an excellent choice for manufacturers looking to streamline their production lines.

Overall, the LTC4055EUF-1#PBF from Linear Technology stands out as a versatile and reliable solution for USB power control and lithium-ion battery charging. Its combination of power efficiency, safety features, and compact form factor makes it an ideal choice for designers looking to enhance the performance and user experience of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2432 $78.2432
2+ $64.1995 $128.3990
3+ $62.1933 $186.5799
4+ $60.1871 $240.7484
5+ $58.1808 $290.9040
7+ $52.1621 $365.1347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess