EN
  • EN
  • DE

MAX16013AASA

Part No MAX16013AASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701704-MAX16013AASA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16013AASA CAD Model

Description

Maxim Integrated MAX16013AASA Overview

The MAX16013AASA from Maxim Integrated is a highly robust, precision overvoltage and undervoltage protection device designed to safeguard low-voltage systems against damaging voltage fluctuations. This component is an ideal solution for applications that require reliable and continuous operation, even under extreme conditions.

Key Features

  • Wide Operating Voltage Range: The MAX16013AASA operates over a broad voltage range, accommodating various system requirements.
  • Adjustable Overvoltage and Undervoltage Thresholds: Users can set the voltage thresholds to meet specific application needs, ensuring precise control over the protection parameters.
  • Low Quiescent Current: Its design focuses on energy efficiency, which translates to a low quiescent current that minimizes power consumption when the device is in operation.
  • Fast Response Time: The device reacts swiftly to voltage anomalies, providing rapid protection and minimizing the risk of damage to the system.
  • Built-In Hysteresis: The inclusion of hysteresis prevents chattering around the voltage threshold levels, ensuring stable operation.
  • Manual Reset Input: A manual reset input allows users to reset the protection circuitry as needed, offering additional control over the system's protective functions.

Applications

The MAX16013AASA is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication equipment
  • Battery-powered devices
  • Portable electronics

Package and Reliability

Encased in a compact 8-pin SOIC package, the MAX16013AASA is designed for space-constrained applications without compromising on reliability. Maxim Integrated's commitment to quality ensures that this overvoltage and undervoltage protection device meets stringent industry standards for performance and durability.

With its combination of features, the MAX16013AASA provides a comprehensive protection solution for sensitive electronic systems, ensuring they remain operational and secure from electrical disturbances.

You May Also Be Interested in

Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess