EN
  • EN
  • DE

MAX19996AETP+

Part No MAX19996AETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description SiGe, High-Linearity, 2000MHz to 3900MHz Downconversion Mixer with LO Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type LTE, MMDS, WCS, WiMAX
Frequency 2GHz ~ 3.9GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 9.6dB
Secondary Attributes Down Converter
Operating Supply Current 150mA, 245mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 1212575-MAX19996AETP+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19996A
Introduction Date January 01, 2009
ECCN 5A991.g
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX19996AETP+ CAD Model

Description

Maxim Integrated's MAX19996AETP+ High-Performance Mixer

The MAX19996AETP+ is a state-of-the-art, high-performance, passive double-balanced mixer from Maxim Integrated. This advanced component is designed to provide exceptional RF frequency conversion capabilities for complex communication systems. It is a versatile device that can be used in a wide range of applications, including base stations, satellite communications, point-to-point radio links, and military systems.

With an RF frequency range of 2000MHz to 3000MHz and an LO frequency range of 2000MHz to 3000MHz, the MAX19996AETP+ is capable of handling high-frequency signals with ease. It also boasts an IF frequency range of 50MHz to 500MHz, making it suitable for a variety of intermediate frequency configurations. The mixer's conversion loss is typically 8.3dB, ensuring efficient signal conversion with minimal loss.

One of the key features of the MAX19996AETP+ is its excellent linearity. The device offers an Input IP3 of 25.5dBm, which ensures that the mixer can maintain signal integrity even when handling high-level signals. This high linearity is critical for maintaining the quality of the signal in demanding RF environments.

The mixer is available in a compact, 20-pin TQFN-EP package, with dimensions of 5mm x 5mm. This small footprint allows for integration into space-constrained designs without sacrificing performance. Additionally, the MAX19996AETP+ operates over a wide temperature range of -40°C to +85°C, making it reliable in various operating conditions.

For ease of use, the MAX19996AETP+ requires only a single +5V supply and has an integrated LO buffer, which simplifies the design and reduces the need for additional external components. Its high level of integration and performance makes it an ideal choice for designers seeking to enhance the performance of their RF systems with a high-quality, reliable mixer.

In summary, the MAX19996AETP+ from Maxim Integrated is a powerful and efficient solution for RF frequency conversion applications, combining high linearity, wide frequency range, and a compact package to meet the needs of modern communication systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0374 $68.1496
9+ $13.9801 $125.8209
13+ $13.5424 $176.0512
18+ $13.1058 $235.9044
23+ $12.6692 $291.3916
31+ $11.3583 $352.1073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess