EN
  • EN
  • DE
  • IT

MAX14600ETA

Part No MAX14600ETA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701394-MAX14600ETA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14600ETA CAD Model

Description

Maxim Integrated's MAX14600ETA Overview

The MAX14600ETA from Maxim Integrated is a high-performance overvoltage protection device designed to safeguard low-voltage systems against harmful voltage levels. This compact, versatile component is an ideal solution for protecting sensitive electronics in a variety of applications, including portable devices, data communication systems, and consumer electronics.

Key Features

  • Wide Operating Voltage Range: The MAX14600ETA operates efficiently across a broad voltage range, ensuring compatibility with various host devices and power sources.
  • Low On-Resistance: Featuring a low on-resistance (RON), this overvoltage protection device minimizes power loss and heat generation, contributing to the overall efficiency and longevity of the system it protects.
  • Adjustable Overvoltage Protection Threshold: Users can set the overvoltage protection threshold according to the specific needs of their application, providing a tailored level of security.
  • Fast Response Time: The device responds quickly to overvoltage conditions, reducing the risk of damage to connected components.
  • Low Quiescent Current: The MAX14600ETA is designed to conserve power with an extremely low quiescent current, making it suitable for battery-powered applications where energy efficiency is critical.
  • Compact Form Factor: Encased in a small TDFN package, the MAX14600ETA saves valuable board space and is easily integrated into space-constrained designs.

Applications

The versatility of the MAX14600ETA allows it to be employed in a wide array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • USB Peripherals and Accessories
  • Data Communication Systems

Reliability and Safety

Maxim Integrated’s commitment to reliability and safety is evident in the MAX14600ETA’s design, which includes built-in thermal shutdown and reverse current blocking features. These safeguards ensure that the device not only protects against overvoltage but also operates within safe temperature ranges and prevents current from flowing in the wrong direction during fault conditions.

In summary, the MAX14600ETA from Maxim Integrated is a robust, efficient, and flexible solution for overvoltage protection, offering designers a high level of performance in a compact package. Its customizable protection settings and low power consumption make it an excellent choice for safeguarding a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2097 $57.7746
44+ $2.6334 $115.8696
68+ $2.5514 $173.4952
94+ $2.4694 $232.1236
121+ $2.3874 $288.8754
162+ $2.1402 $346.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess