EN
  • EN
  • DE

LTC4009IUF-1#TRPBF

Part No LTC4009IUF-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 8000mA 4.1V Automotive 20-Pin QFN EP T/R / IC CTLR BATT CHARGER CC/CV 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage, Reverse Current
Battery Pack Voltage 16.4V
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783842-LTC4009IUF-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4009-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4009IUF-1#TRPBF CAD Model

Description

LTC4009IUF-1#TRPBF - High Efficiency, Multi-Chemistry Battery Charger

The LTC4009IUF-1#TRPBF is a versatile and high-efficiency battery charger IC designed by Linear Technology, now part of Analog Devices, specifically tailored for charging a wide array of battery chemistries. This advanced integrated circuit is engineered to deliver optimal charging solutions for applications requiring precise and efficient battery management.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources, making it suitable for diverse applications.
  • Adjustable Charging Current: Users can set the charge current up to 4A through an external resistor, providing flexibility to match the needs of different battery sizes and capacities.
  • Multi-Chemistry Support: It is compatible with Li-Ion, NiMH, NiCd, and Lead-Acid batteries, among others, offering a versatile solution for charging different types of batteries.
  • High Efficiency: The LTC4009IUF-1#TRPBF boasts high conversion efficiency, which helps in reducing heat generation and improving overall system performance.
  • PowerPath Control: This feature allows the IC to power the system load while simultaneously charging the battery, ensuring uninterrupted operation of the application.
  • Thermal Regulation: To protect against overheating, the device includes thermal regulation, which automatically reduces charge current if the die temperature exceeds a preset threshold.
  • Charge Status Indicators: The charger provides status indications through the CHRG and FAULT pins, allowing easy monitoring of the charging process and identification of any fault conditions.

Applications:

The LTC4009IUF-1#TRPBF is ideal for portable electronics, medical devices, and industrial equipment that require reliable and efficient battery charging. Its robust design and comprehensive feature set ensure that it meets the stringent requirements of high-performance battery-powered systems.

Package and Quality:

The device is offered in a compact 24-lead QFN package, which is highly suitable for space-constrained applications. Additionally, it meets the rigorous standards set by Linear Technology, ensuring high reliability and performance in even the most demanding situations.

With its advanced features and flexible design, the LTC4009IUF-1#TRPBF stands out as a premium choice for designers looking to implement a comprehensive and efficient battery charging solution in their next project.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4647 $51.9705
36+ $2.8428 $102.3408
55+ $2.7540 $151.4700
76+ $2.6652 $202.5552
98+ $2.5763 $252.4774
130+ $2.3098 $300.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess