EN
  • EN
  • DE
  • IT

LTC3550EDHC#TRPBF

Part No LTC3550EDHC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT DUAL 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DFN (5x3)
Win Source Part Number 1062674-LTC3550EDHC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3550EDHC#TRPBF CAD Model

Description

LTC3550EDHC#TRPBF - Integrated Power Management Solution

The LTC3550EDHC#TRPBF is a highly efficient, multifunctional power management integrated circuit (PMIC) designed and manufactured by Linear Technology, now part of Analog Devices. This compact and robust IC is specifically engineered to cater to the demanding needs of portable electronic devices, offering a complete power management solution that combines a dual-input power path manager with a battery charger and two high-efficiency synchronous step-down regulators.

Key Features

  • Dual-Input Power Path Management: The LTC3550EDHC#TRPBF intelligently manages power between two inputs, which can be a USB port and a wall adapter, ensuring seamless transition and optimal charging for the connected Li-Ion/Polymer battery.
  • Integrated Battery Charger: The device includes a constant-current/constant-voltage linear charger with programmable charge current up to 950mA, providing a fast and efficient charging solution for single-cell batteries.
  • High-Efficiency Synchronous Buck Regulators: Two step-down regulators deliver up to 600mA of continuous output current each, with adjustable output voltages down to 0.6V, enabling precise power delivery and enhanced battery life for the end application.
  • Thermal Regulation: To ensure reliable operation, the LTC3550EDHC#TRPBF features thermal regulation that prevents overheating by reducing charge current during high temperature conditions.
  • Power Good Outputs: The integrated power good outputs provide real-time feedback on the status of each step-down regulator, allowing for system monitoring and power sequencing.
  • Compact Design: Housed in a 16-lead DFN package, the LTC3550EDHC#TRPBF is designed for space-constrained applications, providing a minimal footprint on the PCB.

Applications

This versatile power management IC is ideal for a wide range of portable devices, such as smartphones, tablets, digital cameras, portable media players, and GPS devices, where efficient power usage and battery management are critical.

Quality and Reliability

Linear Technology's LTC3550EDHC#TRPBF is built with the highest standards of quality and reliability, ensuring consistent performance and longevity in the field. The device is also RoHS compliant, adhering to environmental standards and regulations.

With its powerful feature set and compact design, the LTC3550EDHC#TRPBF stands out as a comprehensive power management solution for designers looking to enhance the performance and extend the battery life of their portable electronic products.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5264 $58.8432
32+ $3.7145 $118.8640
49+ $3.5978 $176.2922
67+ $3.4823 $233.3141
86+ $3.3657 $289.4502
115+ $3.0180 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess