EN
  • EN
  • DE
  • IT

MAX1908ETI+T

Part No MAX1908ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Battery Pack Voltage 17.6V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 115479-MAX1908ETI+T
Family Name MAX1908
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1908ETI+T CAD Model

Description

Maxim Integrated's MAX1908ETI+T: A Power Management Solution for Portable Devices

The MAX1908ETI+T from Maxim Integrated is a highly integrated power-management IC (PMIC) designed for the precise needs of portable electronics that require efficient battery charging and power regulation. This advanced chip is an optimal solution for devices such as laptops, tablets, and other battery-powered gadgets that demand reliable and consistent power management.

Efficient Battery Charging

The MAX1908ETI+T excels in managing Li-Ion and Li-Polymer battery charging with a programmable charge current up to 4A. The charging parameters can be customized through an I²C interface, allowing designers to fine-tune the charging process to match specific battery requirements, thereby extending battery life and enhancing safety. This PMIC also includes an integrated current-sense amplifier, reducing the need for external components and simplifying the overall design.

Integrated Power Regulation

This chip features a synchronous buck regulator with a wide input voltage range, ensuring efficient power conversion and regulation for the system's core voltage requirements. The buck regulator operates at a high switching frequency, which allows for the use of small, low-profile inductors and capacitors, helping to minimize the solution size and the PCB footprint.

System Protection Features

Protection is a critical aspect of power management, and the MAX1908ETI+T includes a comprehensive suite of safety features. It provides overvoltage protection, thermal shutdown, and a programmable current limit to safeguard the device and battery from damage due to abnormal operating conditions. Additionally, the chip includes a battery temperature monitoring function, which is essential for maintaining optimal charging performance and safety.

Compact and Flexible Design

The PMIC comes in a compact 28-pin TQFN package, making it ideal for space-constrained applications. Its small form factor, combined with a high level of integration, helps reduce the overall bill of materials and simplifies the design and manufacturing process.

In conclusion, the MAX1908ETI+T from Maxim Integrated is a versatile and efficient power management solution, packed with features to ensure safe and reliable operation in portable devices. Its advanced battery charging capabilities, power regulation, and protection features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9462 $58.3860
75+ $1.5962 $119.7150
115+ $1.5465 $177.8475
155+ $1.4969 $232.0195
200+ $1.4472 $289.4400
270+ $1.2971 $350.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess