EN
  • EN
  • DE

LTC3455EUF#TR

Part No LTC3455EUF#TR
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC DUAL USBBATT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 303345-LTC3455EUF#TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3455EUF#TR CAD Model

Description

Linear Technology's LTC3455EUF#TR Dual DC/DC Converter

The LTC3455EUF#TR is a high-performance, dual DC/DC converter integrated circuit designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of portable applications. This versatile component is specifically engineered to provide efficient power management solutions for devices such as handheld computers, smartphones, and other portable gadgets that require multiple voltage rails with compact form factors.

Key Features:

  • Dual Outputs: The LTC3455EUF#TR features two independent DC/DC converters. The first is a high-efficiency, synchronous step-down converter, while the second is a synchronous step-up converter, allowing for a wide range of output voltage options suitable for powering various components within a device.
  • Adjustable Output Voltages: The output voltages are adjustable, which provides design flexibility, enabling the product to meet the specific requirements of the powered circuits.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps in maximizing battery life, which is crucial for portable devices.
  • Low Noise Operation: The LTC3455EUF#TR operates at a constant frequency with low noise, making it suitable for noise-sensitive applications such as audio or RF systems.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from damage due to overheating.
  • Compact Package: The LTC3455EUF#TR comes in a compact 24-lead QFN package, which is ideal for space-constrained applications.

Applications:

The LTC3455EUF#TR is designed to be a versatile power management solution for a variety of portable applications. Its dual outputs and adjustable voltages make it an excellent choice for powering both digital and analog circuits in portable devices. From handheld computers to portable medical instruments, and from smartphones to digital cameras, this IC provides a reliable and efficient power management solution that can adapt to the needs of a wide range of portable electronics.

Conclusion:

Linear Technology's LTC3455EUF#TR is a testament to the company's commitment to providing innovative power management solutions. With its dual DC/DC converters, adjustable output voltages, high efficiency, and compact form factor, it stands out as a key component for designers looking to optimize the performance and battery life of their portable devices.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6208 $58.4832
8+ $13.6955 $109.5640
12+ $13.2328 $158.7936
17+ $12.3074 $209.2258
22+ $11.8447 $260.5834
27+ $11.3821 $307.3167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess