EN
  • EN
  • DE

ATMEGA162L-8AI

Part No ATMEGA162L-8AI
Manufacturer Microchip Technology
Catalog OEM Souring
Description 8-bit AV MicroController
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462187-ATMEGA162L-8AI
Manufacturer Microchip Technology
Package Tray
Product Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Supplier Device Package 44-TQFP (10x10)
Package / Case 44-TQFP
Ultra Librarian 3D Model Ultra Librarian ATMEGA162L-8AI CAD Model

Description

The ATMEGA162L-8AI is a robust 8-bit microcontroller from Atmel, designed to execute powerful instructions in a single clock cycle. This component is engineered to optimize throughput versus power consumption, enabling advanced power management and efficiency. It operates at a maximum frequency of 8 MHz, making it ideal for a wide range of applications, including industrial control, consumer electronics, and automotive systems. The ATMEGA162L-8AI features a rich set of peripherals including USART, SPI, and I2C interfaces, allowing for easy integration into complex systems. With 16KB of in-system programmable flash and 1024 bytes of EEPROM, it provides ample space for application code and data storage. Furthermore, its robust design ensures reliability and performance, with features such as an analog comparator, watch dog timer, and multiple power-saving modes, making it a versatile choice for developers looking to balance power and performance in their designs.

You May Also Be Interested in

Texas Instruments
Power Management ICs
Lowest to $4.7165
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess