EN
  • EN
  • DE

LTC3350EUHF#PBF

Part No LTC3350EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC BACKUP CTRLR CHRG/MON 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Applications Supercapacitor Backup Controller
Operating Supply Current 4mA
Supply Voltage - Operating 4.5 V to 35 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 1062483-LTC3350EUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3350EUHF#PBF CAD Model

Description

Introducing the LTC3350EUHF#PBF Supercapacitor Backup Controller

The LTC3350EUHF#PBF is a highly advanced supercapacitor charger and backup controller IC designed by Linear Technology to provide reliable power management solutions. This cutting-edge product is housed in a compact UHF package, designed to seamlessly integrate into a variety of applications where a stable energy backup is crucial, such as in data storage, industrial systems, and emergency power supplies.

Key Features

  • Integrated Supercapacitor Charging: The LTC3350EUHF#PBF offers a complete supercapacitor charging solution, capable of efficiently managing the charging process to ensure supercapacitors are ready to provide backup power when needed.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 35V, and up to 60V in backup mode, this product can accommodate a wide variety of power sources, making it highly versatile for different system configurations.
  • Balancing and Monitoring: It features inherent balancing capabilities to ensure that the supercapacitors charge symmetrically, which is crucial for maximizing performance and lifespan. Additionally, it includes monitoring features for supercapacitor voltage, temperature, and current, which are essential for maintaining system reliability.
  • High Efficiency: The LTC3350EUHF#PBF is designed for high efficiency, minimizing power losses during charging and backup operations, which is critical for maximizing the energy available from the supercapacitors.
  • Programmable Charging Current: Users can program the charging current to match the specifications of the connected supercapacitors, allowing for optimal charging profiles and system performance.
  • Durable and Reliable: Encased in a robust package, this product is built to withstand demanding environments and provide consistent performance over time.

Applications

The LTC3350EUHF#PBF is ideal for applications that require a reliable backup power source to maintain data integrity and ensure continuous operation during power interruptions. Its applications include uninterruptible power supplies (UPS), power meters, industrial/commercial systems, and solid-state drives (SSDs).

In summary, the LTC3350EUHF#PBF from Linear Technology represents a state-of-the-art solution for energy management in systems requiring supercapacitor backup. Its combination of efficiency, versatility, and reliability makes it an excellent choice for designers looking to enhance the resilience and performance of their power systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3385 $56.6925
11+ $9.3034 $102.3374
17+ $9.0127 $153.2159
23+ $8.7219 $200.6037
30+ $8.4312 $252.9360
40+ $7.5590 $302.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess