EN
  • EN
  • DE

BYV40-200

Part No BYV40-200
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Diode Switching 200V 1.5A 4-Pin(3+Tab) SC-73
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 238460-BYV40-200
Popularity Low
Supply and Demand Status Balance
Family Name BYV40
Introduction Date August 01, 1996
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BYV40-200 CAD Model

Description

Overview of NXP BYV40-200

The NXP BYV40-200 is a robust and efficient ultrafast rectifier diode designed to handle high-voltage and high-current operations in a variety of applications. It is a popular choice for power supply and conversion systems due to its high reliability and performance characteristics.

Key Features

  • Voltage Rating: The BYV40-200 is rated for a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for circuits that require a high blocking voltage capability.
  • Current Capacity: With a continuous forward current (IF(AV)) of up to 30 amperes, this diode can handle significant current loads, which is essential for power-intensive applications.
  • Ultrafast Recovery Time: The device features an ultrafast recovery time, typically less than 75 nanoseconds, which is critical for reducing power losses in high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) minimizes power dissipation and improves overall efficiency, which is beneficial for energy-sensitive designs.
  • High Surge Current Capability: It has a high surge current capability, allowing it to withstand transient overcurrent conditions without failure.
  • Package: The BYV40-200 comes in a SOD113 package, which is known for its compact size and robustness, making it suitable for space-constrained applications.

Applications

The NXP BYV40-200 is versatile and can be used in various applications, such as:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Energy recovery systems
  • High-frequency rectification

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BYV40-200 is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance in the most demanding conditions. Whether for industrial, commercial, or high-tech applications, the BYV40-200 from NXP is a reliable choice that offers both efficiency and durability.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess