EN
  • EN
  • DE
  • IT

KIA7818API-U/P

Part No KIA7818API-U/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220F
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 753997-KIA7818API-U/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7818API-U/P CAD Model

Description

The KIA7818API-U/P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a fixed 18V output voltage with a specified output current capability. It features built-in protection functions such as overcurrent and overtemperature protection, ensuring reliable operation in various applications. The device is available in a TO-220 package, making it suitable for applications requiring moderate power dissipation.

Applications

  • Power supplies for electronic devices
  • Voltage regulation in industrial equipment
  • Linear regulators for instrumentation
  • Battery chargers
  • Post-regulation for switching power supplies

Features

  • Fixed 18V output voltage
  • Output current up to 1A
  • Overcurrent protection (OCP)
  • Overtemperature protection (OTP)
  • Short-circuit protection
  • TO-220 package for easy heat sinking
  • High input voltage capability

Benefits

  • Stable output voltage: Provides a stable and accurate 18V output, crucial for powering sensitive electronic components.
  • Simplified design: Requires minimal external components, simplifying the design process and reducing board space.
  • Robust protection: Built-in protection features such as OCP and OTP ensure reliable operation under fault conditions.
  • Easy heat sinking: The TO-220 package facilitates efficient heat dissipation, allowing for higher output current capabilities.
  • Wide input voltage range: Can operate with a wide range of input voltages, providing flexibility in various applications.

The KIA7818API-U/P requires only a few external components for operation, typically input and output capacitors for stability. The device is designed to handle input voltages up to a specified maximum, and the output voltage is maintained within a tight tolerance under varying load and line conditions. The overcurrent protection feature limits the output current in the event of a short circuit or overload, preventing damage to the regulator and the connected circuitry. The overtemperature protection shuts down the regulator when the junction temperature exceeds a certain threshold, preventing thermal runaway. This regulator is a reliable and cost-effective solution for applications requiring a fixed 18V output.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 783 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess