EN
  • EN
  • DE

STM32F446RCT7

Part No STM32F446RCT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 50
Family Name STM32F446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 960
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852297-STM32F446RCT7
Ultra Librarian 3D Model Ultra Librarian STM32F446RCT7 CAD Model

Description

STM32F446RCT7 Microcontroller

The STM32F446RCT7 from STMicroelectronics is a high-performance ARM Cortex-M4 microcontroller with a rich feature set and versatile peripherals, suitable for a wide range of applications including industrial control, motor drives, medical equipment, and IoT devices. This microcontroller is part of the STM32F4 series, which is renowned for its efficient processing capabilities and low-power operation.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 180 MHz, provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: Equipped with 256 KB of Flash memory and 64 KB of SRAM, the STM32F446RCT7 can handle a variety of applications without the need for external memory components.
  • Connectivity: A comprehensive set of communication interfaces including USB OTG, CAN, SPI, I2C, USART, and SDIO ensures that the microcontroller can easily interface with other components and systems.
  • Timers and Controllers: Advanced control timers, a 32-bit timer, and several 16-bit timers provide the precision and flexibility needed for complex timing requirements and PWM control.
  • Analog: The device includes three 12-bit ADCs with 24 channels, two DACs, and multiple analog comparators, making it ideal for analog sensor integration and control applications.
  • Direct Memory Access (DMA): 16-stream DMA controllers with FIFOs and burst support enhance data transfer efficiency, offloading CPU tasks, and improving system throughput.
  • Security: A range of security features such as a true random number generator and CRC calculation unit help to ensure data integrity and secure operations.
  • Package: The LQFP64 package allows for a compact PCB design while still offering enough pins for the required peripherals and I/O interfaces.

Development Support:

The STM32F446RCT7 is supported by a wide range of development tools including the STM32Cube software development kit, which provides comprehensive software HAL libraries, and various IDEs like Keil MDK, IAR EWARM, and STM32CubeIDE. Additionally, STMicroelectronics offers an extensive ecosystem of development boards and software examples to accelerate the development process.

Overall, the STM32F446RCT7 is a powerful and flexible microcontroller choice for developers looking to create sophisticated and reliable products in a cost-effective manner.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4840 $57.4200
11+ $9.4228 $103.6508
17+ $9.1283 $155.1811
23+ $8.8339 $203.1797
30+ $8.5394 $256.1820
40+ $7.6560 $306.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess