Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Binary Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 11MHz
Trigger Type Positive Edge
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series 4029
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808333-CD4029BM96
Ultra Librarian 3D Model Ultra Librarian CD4029BM96 CAD Model

Description

Product Overview: CD4029BM96

The CD4029BM96 is a versatile integrated circuit from Texas Instruments, designed to cater to the needs of various digital applications. This CMOS presettable up/down counter is a significant component in digital electronics, offering a blend of reliability and performance for designers and engineers.

Key Features

  • Type: Presettable Up/Down Counter
  • Series: 4000B
  • Logic Family: CMOS
  • Logic Type: Binary Counter
  • Number of Bits: 4 bits
  • Counting Sequence: Up/Down
  • Supply Voltage - Min: 3V
  • Supply Voltage - Max: 18V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-16

Product Description

The CD4029BM96 is a binary coded decimal (BCD) up/down counter that is fully programmable; that is, the outputs may be preset to either level by placing a desired data word on the inputs and bringing the LOAD input to a logical low. The counter is advanced one count at the positive clock signal transition if the CARRY-IN input is at a high level. If the CARRY-IN input is at a low level, no carry will occur from the preceding stage and the counter will count down. The counter is provided with a 4-bit binary to decimal decoder for driving a display or other load directly.

The versatility of the CD4029BM96 lies in its ability to operate in either binary or BCD counting mode, selected by the user through the control inputs. This feature, combined with the up/down counting capability, makes it an excellent choice for a wide range of applications, including digital clocks, frequency dividers, counters, and as a component in more complex digital systems.

Engineered to operate over a broad voltage range of 3V to 18V and to withstand temperatures ranging from -55°C to +125°C, this counter is suitable for use in harsh environments and can be integrated into a variety of systems without concern for voltage compatibility or thermal stress.

The CD4029BM96 comes in a compact SOIC-16 package, making it ideal for space-constrained applications while providing a reliable solution for digital counting needs.

Applications

  • Automated Industrial Equipment
  • Consumer Electronics
  • Instrumentation and Measurement Systems
  • Digital Clocks and Timers
  • Frequency Dividers

You May Also Be Interested in

NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.7244
ECAD model for 74HCT193N
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
Amd
Lowest to $4.1988
ECAD model for AM25LS2569PC
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3624 $50.7360
340+ $0.2974 $101.1160
525+ $0.2881 $151.2525
720+ $0.2788 $200.7360
930+ $0.2695 $250.6350
1,245+ $0.2416 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 939 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention