EN
  • EN
  • DE

LTC2666CUH-16#PBF

Part No LTC2666CUH-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 32QFN / DAC 8-CH 16-bit 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 16
Number of D/A Converters 8
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±4.5 V ~ 15.75 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2.2, ±0.2
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782921-LTC2666CUH-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2666
Introduction Date July 30, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2666CUH-16#PBF CAD Model

Description

Overview of LTC2666CUH-16#PBF

The LTC2666CUH-16#PBF is a high-precision, 16-channel, 16-bit digital-to-analog converter (DAC) component designed and manufactured by Linear Technology. This robust product is tailored for advanced industrial, automotive, and communication systems that require accurate and stable analog output signals.

Key Features

  • Resolution: The LTC2666CUH-16#PBF boasts a 16-bit resolution, providing high precision in analog signal generation, which is essential for applications that demand exact voltage outputs.
  • Channel Count: With 16 independent DAC channels, this product is suitable for systems that need to control multiple analog outputs simultaneously, simplifying design and reducing component count.
  • Output Range: It offers a wide range of selectable output voltage ranges, which can be programmed through its serial interface, providing versatility for different application requirements.
  • Interface: The component features a SPI-compatible serial interface, enabling easy communication with microcontrollers or processors, and allows for daisy-chaining in multi-DAC systems.
  • Package: The LTC2666CUH-16#PBF comes in a compact 5mm x 5mm QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in harsh environments.

Applications

This DAC is well-suited for a variety of demanding applications, including:

  • Automated test equipment
  • Process control and industrial automation
  • Data acquisition systems
  • Automotive systems
  • Programmable logic controllers (PLCs)

Reliability and Performance

The LTC2666CUH-16#PBF is designed to meet the stringent requirements of professional-grade electronics. Linear Technology's commitment to quality ensures that each DAC provides stable and reliable performance, with features such as integrated precision references and low-glitch outputs to minimize disturbances in the signal chain. For designers and engineers looking for a multi-channel, high-performance DAC solution, the LTC2666CUH-16#PBF is an excellent choice that combines functionality, reliability, and precision.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Analog Devices Inc.
IC DAC 8BIT V-OUT SC70-6
Lowest to $4.8972
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess