EN
  • EN
  • DE

LTC2751AIUHF-16#PBF

Part No LTC2751AIUHF-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 2µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.4, ±0.2
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Mounting SMD (SMT)
Base Product Number LTC2751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC2751AIUHF-16#PBF,LTC2751AIUHF-16#PBF-ND,-2735-LTC2751AIUHF-16#PBF
Standard Package 52
Win Source Part Number 1180942-LTC2751AIUHF-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2751AIUHF-16#PBF CAD Model

Description

Analog Devices Inc. LTC2751AIUHF-16#PBF Product Overview

The LTC2751AIUHF-16#PBF is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision DAC is part of the LTC2751 series, which is renowned for its high performance and reliability in demanding applications.

The LTC2751AIUHF-16#PBF is a 16-bit DAC that offers exceptional accuracy and stability, making it an ideal choice for high-end industrial, medical, and communication systems that require precise analog output. It operates with a single 5V supply and features a ±10V output swing, which is achieved using an integrated high performance output amplifier.

One of the key features of this DAC is its SoftSpan™ function, which allows users to configure the output range from six preset voltages without the need for external components. This flexibility enables the device to adapt to a variety of applications and system requirements with ease. The available output ranges are ±10V, ±5V, 0-10V, and 0-5V, as well as -2.5V to 7.5V and -5V to 5V.

The LTC2751AIUHF-16#PBF also boasts a high-speed serial interface that supports SPI and MICROWIRE protocols, facilitating easy communication with microcontrollers or digital signal processors. This feature ensures seamless integration into existing digital systems and simplifies the design process for engineers.

For enhanced performance, the LTC2751AIUHF-16#PBF includes a proprietary digital noise reduction circuit that minimizes the digital noise feedthrough from the digital interface to the analog output, thus preserving signal integrity. Additionally, the DAC's monotonic output ensures consistent and predictable behavior over the entire operating temperature range.

The device comes in a compact 32-lead QFN package, which is suitable for space-constrained applications while providing adequate thermal performance. With its robust design and advanced features, the LTC2751AIUHF-16#PBF from Analog Devices Inc. is an excellent choice for designers looking to achieve high-fidelity analog output in their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess