EN
  • EN
  • DE

MIC2005-0.8YM6-TR

Part No MIC2005-0.8YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 0.8A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 800mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 104567-MIC2005-0.8YM6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2005-0.8YM6-TR CAD Model

Description

The MIC2005-0.8YM6-TR is a high-quality integrated circuit from Microchip Technology, designed to offer an efficient power management solution for a wide range of applications. This tiny yet robust component is part of Microchip's MIC2005 product series, which is well-known for its reliability and performance in power distribution systems.

Key Features

  • Current Limiting: The device offers a precise current limiting feature that protects the system from overcurrent conditions, enhancing the overall safety and longevity of the application.
  • High-Side Switch: Operating as a high-side switch, it allows for power distribution control on the positive side of the power supply, providing a convenient means of turning on and off power to downstream components.
  • Low On-Resistance: The MIC2005-0.8YM6-TR boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • Thermal Shutdown: A thermal shutdown feature is integrated to prevent damage from excessive heat, ensuring the device operates within safe temperature ranges.
  • Fast Response Time: It is designed to respond quickly to fault conditions, minimizing the risk of damage to the circuit from sudden overcurrent or overheating events.

Applications

The MIC2005-0.8YM6-TR is versatile and can be used in various applications, including:

  • Portable Devices
  • Computing Systems
  • Networking Equipment
  • Industrial Controls
  • Consumer Electronics

Technical Specifications

With a compact SOT-23-6 package, the MIC2005-0.8YM6-TR is optimized for space-constrained applications. It operates over a wide input voltage range, making it suitable for a variety of power systems. The device also features an active-high enable input, allowing for simple control logic integration.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2005-0.8YM6-TR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The product is available in tape and reel packaging (TR suffix), which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2535 $50.1400
100+ $1.0286 $102.8600
155+ $0.9964 $154.4420
210+ $0.9643 $202.5030
270+ $0.9321 $251.6670
360+ $0.8357 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess