EN
  • EN
  • DE

LTC1760CFW#TRPBF

Part No LTC1760CFW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC MANAGER BATTERY DUAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Smart Batteries
Number of Cells 2
Current - Charging Constant - Programmable
Charge Current - Max 4.28A
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 1061111-LTC1760CFW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1760CFW#TRPBF CAD Model

Description

Linear Technology's LTC1760CFW#TRPBF Smart Battery System Manager

The LTC1760CFW#TRPBF is a highly sophisticated smart battery system manager designed by Linear Technology, now part of Analog Devices, to cater to the advanced power management needs of modern electronic devices. This integrated circuit is engineered to support the simultaneous charging and monitoring of up to two Smart Batteries, making it a versatile component for portable applications that require efficient power management solutions.

Key Features

  • Multi-Battery Support: The LTC1760CFW#TRPBF can handle two Smart Battery Packs concurrently, which is ideal for devices that depend on extended battery life and require quick swapping of batteries without downtime.
  • Smart Battery Compliance: This system manager is fully compliant with the Smart Battery System specifications, ensuring seamless integration and communication with Smart Battery packs.
  • Independent Charging: Each battery connected to the LTC1760CFW#TRPBF can be charged independently, with the system manager providing control over the charging current and voltage for each battery, optimizing charge times and battery health.
  • SMBus Interface: It features a System Management Bus (SMBus) interface, which allows for digital communication with the host system, providing real-time monitoring and control over the charging process.
  • High-Efficiency Operation: The device is designed for high-efficiency power conversion, which minimizes heat generation and power loss during operation.
  • Charge Suspend Mode: A charge suspend mode is available to temporarily halt the charging process, which is useful during system maintenance or when precise control over the charging cycle is required.

Applications

The LTC1760CFW#TRPBF is suitable for a broad range of applications, particularly in the portable device market. It is commonly found in laptop computers, portable medical equipment, and other battery-powered devices where efficient power management is crucial. Its ability to support and manage multiple batteries makes it an ideal choice for systems that require redundancy or extended run times without interruption.

Package and Availability

This system manager is available in a 48-lead TSSOP package, denoted by the 'CFW' suffix in the part number, and is offered in tape and reel packaging ('TRPBF') for automated assembly processes. Its compact form factor and packaging options make it suitable for high-density PCB layouts and mass production environments.

Overall, the LTC1760CFW#TRPBF from Linear Technology is a powerful solution for advanced battery management in portable devices, ensuring reliable and efficient use of Smart Battery technology.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4730 $56.9460
5+ $23.3625 $116.8125
7+ $22.6324 $158.4268
10+ $21.9023 $219.0230
12+ $21.1723 $254.0676
16+ $18.9820 $303.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess