EN
  • EN
  • DE

MAX1480BEAP

Part No MAX1480BEAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701454-MAX1480BEAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1480BEAP CAD Model

Description

MAX1480BEAP: Robust Industrial Interface Transceiver

The MAX1480BEAP is a high-performance, fully integrated transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial environments. This device is a part of Maxim's family of isolated RS-485/RS-422 transceivers, which are known for their reliability and ability to withstand harsh industrial conditions.

This transceiver incorporates an isolation barrier that enables it to provide reliable data communications on networks without being affected by high voltage spikes, surges, or noise that are common in industrial settings. The isolation barrier also helps to prevent ground loops and common-mode noise from interfering with the data transmission process.

Key Features:

  • Integrated Isolation: The MAX1480BEAP comes with a 2500V RMS isolation for 1 minute, which is essential for protecting against high voltage transients and enhancing system reliability.
  • High Data Rates: It supports data rates up to 2.5Mbps, making it suitable for applications that require fast data transmission.
  • Half-Duplex Communication: The device is designed for half-duplex communication, allowing bidirectional communication over a single pair of wires.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX1480BEAP is ideal for use in extreme environmental conditions.
  • Robust ESD Protection: It features ±15kV ESD protection on the transceiver's bus pins, ensuring the device's resilience against electrostatic discharge events.
  • High Integration: The transceiver integrates a high-speed optocoupler and a precision isolation amplifier, reducing the need for multiple components and simplifying the design process for engineers.

The MAX1480BEAP is available in a 32-pin DIP package, making it easy to integrate into a variety of industrial applications, such as factory automation, process control systems, and other applications that require isolated data communication. Its robust design and integrated features make it a reliable choice for developers looking to enhance the safety and integrity of their communication systems.

Maxim Integrated's commitment to quality ensures that the MAX1480BEAP transceiver meets the stringent requirements of industrial applications, offering designers a trusted solution for their data communication challenges.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4943 $90.9886
4+ $37.3284 $149.3136
5+ $36.1619 $180.8095
7+ $34.9953 $244.9671
9+ $33.8288 $304.4592
12+ $30.3291 $363.9492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess