EN
  • EN
  • DE

LTC1732EMS-8.4#PBF

Part No LTC1732EMS-8.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTCHRG CNTRLR LI-ION 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 585mA
Battery Pack Voltage 8.4V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1061088-LTC1732EMS-8.4#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1732EMS-8.4#PBF CAD Model

Description

Linear Technology LTC1732EMS-8.4#PBF Battery Charger IC

The LTC1732EMS-8.4#PBF is a sophisticated lithium-ion/polymer battery charger integrated circuit (IC) produced by Linear Technology, now part of Analog Devices. This high-performance IC is designed to provide safe and efficient charging for single-cell lithium-ion batteries, a task it accomplishes with precision and reliability.

At the heart of this device is a constant-current/constant-voltage algorithm which ensures the battery is charged using the optimal profile for lithium-ion chemistry. The LTC1732EMS-8.4#PBF is specifically preset to a float voltage of 8.4V, which is suitable for many standard single-cell lithium-ion batteries, and it is capable of charging the battery at up to 1A of charge current if the thermal conditions allow.

The LTC1732EMS-8.4#PBF comes in a compact MSOP-10 package, making it suitable for space-constrained applications. Moreover, its advanced features include an automatic recharge function, which initiates a new charging cycle if the battery voltage falls below a certain threshold, ensuring the battery remains fully charged over time.

With safety as a priority, this IC includes multiple protection features such as overcurrent protection, thermal regulation to prevent overheating, and a shutdown mode that reduces the supply current to 10uA. Additionally, the LTC1732EMS-8.4#PBF provides charge status indication through a status pin, which can be used to drive an external LED or interface with a microcontroller for more detailed battery monitoring.

Flexibility is also a key aspect of the LTC1732EMS-8.4#PBF. It allows for programmable charge current through a single external resistor, and the charging algorithm can be tailored to accommodate various charging profiles or applications. This makes it an ideal solution for portable electronic devices where battery life and safety are critical.

In summary, the LTC1732EMS-8.4#PBF from Linear Technology is a highly integrated, feature-rich battery charging solution that provides a safe, efficient, and flexible charging experience for single-cell lithium-ion batteries in a variety of applications.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9099 $62.3693
16+ $7.3107 $116.9712
25+ $7.0822 $177.0550
34+ $6.8538 $233.0292
44+ $6.6253 $291.5132
59+ $5.9399 $350.4541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 504 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess