LTC1658CS8#PBF Product Overview
The LTC1658CS8#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices. This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise voltage control and signal generation.
Key Features
- Resolution: 16-bit
- Interface: Serial (SPI, MICROWIRE, DSP compatible)
- Settling Time: 10μs to ±1 LSB
- Output: Voltage Output
- Power Supply: Single 5V or Dual ±5V
- Package: 8-Lead Narrow SOIC
- Temperature Range: 0°C to 70°C
Performance Characteristics
The LTC1658CS8#PBF boasts a fast settling time of just 10 microseconds to ±1 LSB, which ensures quick and precise updates to the output voltage. It operates with a single 5V power supply or a dual ±5V supply, providing flexibility in system power design. This DAC features a low-power shutdown mode, reducing power consumption when the device is not in active use.
Applications
Due to its high accuracy and fast performance, the LTC1658CS8#PBF is suitable for a wide range of applications, including:
- Automated Test Equipment (ATE)
- Process Control and Industrial Automation
- Data Acquisition Systems
- Digital Gain and Offset Adjustment
- Medical Instruments
Quality and Reliability
Linear Technology's LTC1658CS8#PBF is built with a commitment to quality and reliability. The device is packaged in an 8-Lead Narrow SOIC, providing a compact footprint for space-constrained applications. The operating temperature range of 0°C to 70°C allows for use in various environments without compromising performance.
Conclusion
Overall, the LTC1658CS8#PBF from Linear Technology is a robust and precise DAC that offers excellent performance for systems requiring high-resolution analog output. Its compatibility with popular serial interfaces, along with its fast settling time and flexible power supply options, make it a versatile component for engineers looking to enhance their designs.