EN
  • EN
  • DE

AD9135BCPZ

Part No AD9135BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 11BIT A-OUT 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 11
Number of D/A Converters 2
Settling Time 20ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 1.14V ~ 1.26V
INL/DNL (LSB) ±0.35, ±0.175
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Mounting Style SMD
Family Part Number AD9135
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717498-AD9135BCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9135BCPZ CAD Model

Description

AD9135BCPZ - High Performance, Dual, 16-Bit DAC

The AD9135BCPZ is a state-of-the-art, dual-channel, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. This high-performance component is tailored for applications requiring high data throughput and exceptional signal quality. The AD9135BCPZ is ideal for advanced communication systems, instrumentation, and automated test equipment, offering a compelling solution for system designers.

Featuring an impressive sample rate of up to 2.8 GSPS (giga-samples per second), the AD9135BCPZ enables the generation of high-frequency signals with wide bandwidths. This makes it particularly suitable for high-speed signal generation in wireless communication systems such as base stations for 3G, 4G, and emerging 5G technologies, as well as in sophisticated radar and electronic warfare systems.

The DAC integrates a number of advanced features to optimize performance and ease of use. It includes a dual-port, source-synchronous LVDS (Low-Voltage Differential Signaling) interface that simplifies the connection to FPGAs and ASICs, ensuring rapid data transfer and reduced system complexity. Additionally, the AD9135BCPZ offers an on-chip PLL (Phase-Locked Loop) to reduce the need for complex external clocking circuitry, thereby minimizing design footprint and cost.

With its excellent dynamic performance, the AD9135BCPZ delivers pristine signal quality, characterized by low noise and intermodulation distortion. The device also features an 8-lane JESD204B interface, supporting high-speed serialized data transmission and further reducing the number of required data input/output lines.

The AD9135BCPZ comes in a compact 88-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified to operate over the industrial temperature range of -40°C to +85°C. This robust packaging ensures reliable performance even in harsh environmental conditions, making it a versatile choice for a wide array of demanding applications.

In summary, the AD9135BCPZ from Analog Devices Inc. represents a cutting-edge solution for high-speed DAC requirements, combining high data rates, exceptional signal quality, and a suite of features to streamline system design and enhance overall performance.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8302 $109.6604
3+ $44.9896 $134.9688
4+ $43.5839 $174.3356
6+ $42.1771 $253.0626
8+ $40.7715 $326.1720
10+ $36.5534 $365.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess