Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron Automation and Safety
Series EE-SX67
Package Bulk
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration NPN - Dark-ON/Light-ON - Selectable
Current - Collector (Ic) (Max) 50 mA
Temperature Range - Operating -25°C ~ 55°C (TA)
Mounting Type Chassis Mount
Package / Case Module, Pre-Wired
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Other Names EE-SX676-ND,EESX676,Z9432,EE/SX676
Standard Package 1
Win Source Part Number 1056885-EE-SX676
Ultra Librarian 3D Model Ultra Librarian EE-SX676 CAD Model

Description

The Omron Automation and Safety EE-SX676 is an optical sensor photointerrupter that belongs to the EE-SX67 series.

  • Series: EE-SX67
  • Output Configuration: NPN
  • Sensing Distance: 0.197 inches
  • Temperature Range: -25°C to 55°C
  • Package: Module, pre-wired
  • Standard Package: One unit
  • Suitable for: Use in various electronic devices and systems

You May Also Be Interested in

Panasonic
SENSOR 5MM 5-24VDC NPN CABLE1M
Need more? Email Us
ECAD model for PM-Y44
Panasonic
SENSOR PHOTO 5MM 5-24VDC PNP
Need more? Email Us
ECAD model for PM-Y44P-C3
TT Electronics
SENS OPTO SLOT 3.18MM TRAS W/RES
Need more? Email Us
ECAD model for OPB660T
Vishay
SENSR OPTO SLOT 3.1MM TRANS THRU
Need more? Email Us
ECAD model for TCST1300
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.197" (5mm) Phototransistor Module, Connector
Need more? Email Us
ECAD model for GP1S73P2
TT Electronics
SENS OPTO SLOT 3.18MM TRANS C-MT
Need more? Email Us
ECAD model for OPB870N55
Panasonic
SENSOR OPT SLOT NPN MODULE
Need more? Email Us
ECAD model for PM-L44
Rohm Semiconductor
SENSOR OPT SLOT TRANSISTOR MODUL
Lowest to €0.8384
ECAD model for RPI-128
Omron
SENSOR OPTO 5MM SLOT PCB TERM
Lowest to €1.6258
ECAD model for EE-SX1115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €5.1288 €61.5452
28+ €4.2090 €117.8532
44+ €4.0775 €179.4082
60+ €3.9459 €236.7526
77+ €3.8143 €293.7005
104+ €3.4196 €355.6417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,490 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention