EN
  • EN
  • DE

AD9736BBC

Part No AD9736BBC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 14/12/10-Bit, 1200 MSPS D/A Converters
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V
INL/DNL (LSB) ±1, ±0.6
Architecture Oversampling Interpolating DAC
Operating Temperature Range -40°C ~ 85°C
Package 160-LFBGA, CSPBGA
Manufacturer Package 160-CSPBGA (12x12)
Win Source Part Number 1139214-AD9736BBC
Manufacturer Homepage www.analog.com
Family Name AD9736
Introduction Date April 07, 2004
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9736BBC CAD Model

Description

The AD9736BBC is a state-of-the-art digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its exceptional dynamic performance and is tailored for demanding applications that require high data rates and bandwidth.

Key Features

  • High-Speed DAC: The AD9736BBC operates at a maximum update rate of 2.5 GSPS (giga-samples per second), enabling the generation of wideband signals with high fidelity.
  • Resolution: It offers a 14-bit resolution, providing a fine quantization level that results in high-quality output signals with minimal distortion.
  • Integrated Interpolation Filters: The device includes 2x, 4x, and 8x interpolation filters, which enhance data rates and reduce the complexity of the digital signal processing required upstream.
  • Output Options: The AD9736BBC features an adjustable full-scale output current ranging from 8.7 mA to 31.7 mA, providing flexibility in the output signal amplitude.
  • Compatibility: It supports industry-standard LVDS (Low-Voltage Differential Signaling) data input interface, ensuring compatibility with a wide range of digital signal sources.

Applications

The AD9736BBC is an ideal DAC for a variety of high-performance applications, including:

  • Wireless infrastructure (W-CDMA, LTE, point-to-point)
  • Broadband communication systems
  • Instrumentation, automatic test equipment
  • Professional audio equipment
  • Complex waveform generation

Performance and Reliability

Analog Devices Inc. is renowned for its commitment to performance and reliability, and the AD9736BBC is no exception. This DAC is engineered to deliver high-speed, high-precision signal conversion, ensuring accurate representation of digital inputs in the analog domain. With its robust design and advanced features, the AD9736BBC is an excellent choice for system designers who demand the very best in DAC technology.

Additional Information

For more detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team. The AD9736BBC is part of a comprehensive portfolio of high-performance DACs designed to meet the diverse needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2727 $72.2727
2+ $59.3007 $118.6014
3+ $57.4476 $172.3428
4+ $55.5944 $222.3776
5+ $53.7413 $268.7065
7+ $48.1818 $337.2726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess