Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON1, ON2
Win Source Part Number 126074-LTC1647-1CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1647-1CS8#TRPBF CAD Model

Description

LTC1647-1CS8#TRPBF - PowerPath Controller by Linear Technology

The LTC1647-1CS8#TRPBF is a sophisticated PowerPath controller designed by Linear Technology to efficiently manage power distribution in dual supply systems. This integrated circuit is tailored to ensure seamless transition between two power sources, such as an external supply and a battery, making it an ideal choice for portable devices, redundant power systems, and applications that require continuous operation without interruption.

Key Features

  • Automatic Switching: The LTC1647-1CS8#TRPBF automatically switches between supplies, giving priority to the higher voltage source, ensuring that the most efficient power source is used.
  • Low Voltage Drop: With its low on-resistance internal MOSFET, the device ensures minimal voltage drop across the switch, preserving power and extending battery life.
  • Reverse Current Blocking: The controller prevents reverse current from flowing from the battery to the input supply, protecting the system and the battery from potential damage.
  • Compact Package: Housed in a small 8-pin SOIC package, the LTC1647-1CS8#TRPBF saves valuable board space and is suitable for space-constrained applications.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various applications and ensuring compatibility with numerous power systems.

Applications

  • Portable Electronic Devices
  • Redundant Power Systems
  • Industrial/Telecommunications Equipment
  • Automotive Power Systems

The LTC1647-1CS8#TRPBF is designed to be highly reliable, with features that protect both the power sources and the load. Its automatic switching capability ensures that the device can continue to operate even if one power source fails, making it an essential component for systems where uninterrupted power is critical.

Linear Technology, known for its high-performance analog integrated circuits, ensures that the LTC1647-1CS8#TRPBF meets the stringent requirements of modern electronic systems. With its robust design and advanced features, this PowerPath controller stands out as a premium solution for managing power in a wide array of applications.

You May Also Be Interested in

Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6859 $58.4295
11+ $9.5884 $105.4724
17+ $9.2888 $157.9096
23+ $8.9891 $206.7493
29+ $8.6895 $251.9955
39+ $7.7906 $303.8334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,008 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention