EN
  • EN
  • DE

LTC1323CS16-1

Part No LTC1323CS16-1
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Linear Technology
Win Source Part Number 303125-LTC1323CS16-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1323CS16-1 CAD Model

Description

Linear Technology LTC1323CS16-1

The LTC1323CS16-1 is a versatile and robust interface IC designed by Linear Technology, which specializes in high-performance analog integrated circuits. This product is part of the LTC1323 series, known for its reliable and efficient serial communication capabilities. The LTC1323CS16-1 is crafted to facilitate seamless data transfer between devices, making it an ideal choice for a wide range of applications in the industrial, telecommunications, and computing sectors.

Key Features

  • High-Speed Interface: The LTC1323CS16-1 boasts a high-speed serial interface, capable of handling data rates that make it suitable for demanding communication tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Multiple Driver and Receiver Channels: It comes equipped with multiple driver and receiver channels, providing flexibility and scalability in system design.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the IC from potential damage due to static electricity.
  • Wide Operating Temperature Range: The LTC1323CS16-1 is designed to operate over a broad temperature range, making it reliable in extreme environmental conditions.

Applications

The LTC1323CS16-1 is adept at serving in environments that require high-speed data communication and robust serial interfaces. Its typical applications include:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Networking Equipment
  • Telecommunication Infrastructure
  • Medical Equipment

Technical Specifications

The LTC1323CS16-1 is characterized by its technical specifications, which include:

  • Supply Voltage Range: Specified by the manufacturer's datasheet
  • Operating Temperature Range: Specified by the manufacturer's datasheet
  • Package Type: 16-Lead Narrow SOIC
  • Data Transfer Rate: Specified by the manufacturer's datasheet

For precise values and detailed specifications, users should refer to the official datasheet provided by Linear Technology.

Overall, the LTC1323CS16-1 from Linear Technology stands out as a high-performance interface IC that meets the stringent requirements of modern electronic systems, offering reliability, efficiency, and versatility in a compact form factor.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3867 $61.4138
33+ $3.5990 $118.7670
50+ $3.4869 $174.3450
69+ $3.3738 $232.7922
89+ $3.2617 $290.2913
119+ $2.9245 $348.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess