Products specifications Report Issue?

Color Yellow
Conductor Material Copper
Insulation Diameter 6.2738 mm
Insulation Material PU
Insulation Thickness 812.8 µm
Length 304.8 m
Maximum Operating Temperature 90 °C
Min Operating Temperature -30 °C
Number of Conductors 6
RoHS Compliant
Voltage 300 V
Wire/Cable Gauge 22 AWG
Wire/Cable Type Multi-Conductor
Win Source Part Number 1036090-25106 YL199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25106 YL199 CAD Model

Description

This multi-conductor cable from Alpha Wire is a great choice for your electronic projects.

  • Color: Yellow
  • Length: 304.8 m
  • Conductors: 6
  • Material: Copper
  • Wire Gauge: 22 AWG
  • Voltage: 300V
  • Maximum Operating Temperature: 90 °C
  • Insulation Material: PU
  • Insulation Diameter: 6.2738 mm
  • RoHS: Compliant
  • Operating Temperature Range: -30 °C to 90 °C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

General Cable/Carol Brand
CBL 2COND 18AWG PVC 50'
Need more? Email Us
ECAD model for C8122.41.86
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
ECAD model for M4666 SL001
Alpha Wire
XTRAGUARD2 Revitalized, 25120/15 Slate Bulk Ft 24AWG 7/32 15C Foilbraid
Need more? Email Us
ECAD model for 25120/15-SL199
Alpha Wire
CABLE 15COND 24AWG SHLD 100'
Need more? Email Us
ECAD model for M5503 SL005
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us
ECAD model for 55PC6021-20-2/6-9
Alpha Wire
CABLE 5COND 22AWG SHLD 100'
Need more? Email Us
ECAD model for M1645 SL005
Belden Inc.
CBL 1PR 22AWG SHLD / 2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
ECAD model for 83394 002500
Belden Inc.
CABLE 2COND 22AWG CHROME 500'
Need more? Email Us
ECAD model for 8761 060U500
Alpha Wire
CABLE 7COND 24AWG SHLD 100'
Need more? Email Us
ECAD model for M5501 SL005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention