The PCA9533DP/01 is a sophisticated yet user-friendly 4-bit I²C-bus LED dimmer produced by NXP Semiconductors. This device is designed to control and dim four individual LEDs, making it an ideal choice for a wide range of applications, including mobile phones, indicators, backlighting in LCD displays, and various other consumer electronics that require adjustable brightness levels.
Key Features:
- I²C Interface: Equipped with an I²C-bus interface, the PCA9533DP/01 allows for seamless integration with microcontrollers and other digital systems, enabling easy communication and control.
- 4-Bit LED Driver: The device can drive up to four LEDs independently, providing flexibility in creating customized lighting solutions.
- Variable Dimming: Each LED output can be programmed to one of 256 different brightness levels, allowing for precise control over the intensity of the lighting.
- Low Standby Current: Designed for energy efficiency, the PCA9533DP/01 features a low standby current, making it suitable for battery-powered applications where power conservation is crucial.
- Built-in Oscillator: The internal oscillator ensures consistent performance and eliminates the need for external timing components.
- Software Reset: A software reset feature allows the device to be reset through the I²C-bus, simplifying the management of the LED dimmer.
Technical Specifications:
- Supply voltage: 2.3 V to 5.5 V
- Operating temperature range: -40 °C to +85 °C
- Package: HVQFN16
The PCA9533DP/01 is offered in a compact HVQFN16 package, which minimizes the footprint on the printed circuit board and is suitable for space-constrained applications. Its robust design ensures reliable operation across a broad temperature range, from -40 °C to +85 °C, making it versatile for various environmental conditions.
Whether you're developing consumer electronics, automotive lighting systems, or any application that requires controlled LED illumination, the NXP PCA9533DP/01 provides a high-performance solution with its advanced features and efficient design.