Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305274-M28C64F-150M1TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28C64F-150M1TR CAD Model

Description

STMicroelectronics M28C64F-150M1TR EEPROM

The M28C64F-150M1TR is a high-speed 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from STMicroelectronics, designed to deliver reliable data storage with quick access times. This EEPROM is an ideal choice for a wide range of applications that require data storage and retrieval without the need for a constant power supply.

With a storage capacity of 64 Kbit, the M28C64F-150M1TR provides ample space for firmware storage, configuration settings, or any other data that needs to be preserved across power cycles. The device operates at a supply voltage of 5V, making it compatible with many microcontrollers and digital systems.

The M28C64F-150M1TR boasts a fast access time of 150 ns, ensuring swift data retrieval and high-performance operation in time-critical applications. This speed is particularly beneficial for systems that require rapid boot or configuration loading upon startup.

Key Features:

  • Storage Capacity: 64 Kbit (8K x 8)
  • Access Time: 150 ns
  • Operating Voltage: 5V
  • Package: SOIC-28, providing a compact footprint for space-constrained applications
  • Temperature Range: Industrial-grade with operating temperatures ranging from -40°C to +85°C
  • Endurance: Capable of withstanding a minimum of 100,000 erase/write cycles, ensuring data reliability and longevity
  • Data Retention: Guaranteed for a minimum of 40 years, offering long-term data preservation

The device also features low power consumption, which is critical for battery-operated devices. The M28C64F-150M1TR can transition into a standby mode to conserve power when not actively accessed, making it an energy-efficient choice for portable electronics.

For ease of integration, the M28C64F-150M1TR comes in a surface-mount SOIC-28 package, which is widely used in the industry and suitable for automated assembly processes. Its compatibility with standard EEPROM programming signals allows for straightforward incorporation into existing designs without the need for significant hardware modifications.

Whether employed in industrial control systems, telecommunications, automotive electronics, or consumer devices, the M28C64F-150M1TR from STMicroelectronics is a dependable and versatile non-volatile memory solution that combines performance with durability.

You May Also Be Interested in

ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Microchip Technology
IC EEPROM 4KBIT SGL WIRE SOT23-3
Need more? Email Us
ECAD model for 11AA040T-I/TT
Altera
IC FLASH 8MBIT PARALLEL 40TSOP
Need more? Email Us
ECAD model for TE28F008BET120
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
ON Semiconductor
IC FLASH 4MBIT SMD
Need more? Email Us
ECAD model for LE25FV411GA-AE
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
ON Semiconductor
IC EEPROM 2KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for CAT93C56VI-1.8TE13
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#S0
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention