EN
  • EN
  • DE

LTC1293CCSW#TRPBF

Part No LTC1293CCSW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 16-SOIC / 6-Channel Single ADC SAR 46.5ksps 12-bit Serial 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 46.5k
Data Interface Serial, Parallel
Operating Supply Voltage ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781848-LTC1293CCSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1293
Introduction Date February 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1293CCSW#TRPBF CAD Model

Description

Linear Technology LTC1293CCSW#TRPBF Data Acquisition System

The LTC1293CCSW#TRPBF is a high-performance, single-chip data acquisition system from Linear Technology, which is now part of Analog Devices. This compact, feature-rich component is designed to simplify the process of digital data collection from analog sources, making it an ideal solution for a wide range of applications where accurate and efficient analog-to-digital conversion is required.

At the heart of the LTC1293CCSW#TRPBF is a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) that provides a high level of precision and speed. With its built-in sample-and-hold circuit, the device ensures accurate sampling of analog signals without the need for external components, reducing system complexity and saving board space.

The LTC1293CCSW#TRPBF operates over a single 5V supply, which makes it suitable for many low-power applications. Additionally, it features a serial interface that allows for easy communication with microprocessors and microcontrollers. The serial interface is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring versatility and ease of integration into existing systems.

One of the key advantages of the LTC1293CCSW#TRPBF is its dual-channel configuration, which allows it to handle two analog input channels. This feature is particularly useful for systems that need to monitor multiple signals simultaneously. The device also offers a software-selectable unipolar or bipolar input range, giving designers the flexibility to choose the most appropriate mode for their specific application requirements.

For enhanced reliability, the LTC1293CCSW#TRPBF is packaged in a 16-pin narrow SOIC package, which is designed to withstand harsh industrial environments. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free (Pb-free), adhering to environmental standards and regulations.

In summary, the LTC1293CCSW#TRPBF from Linear Technology is a versatile and efficient solution for data acquisition tasks, combining high precision, ease of use, and robustness in a compact package. It is an excellent choice for designers looking to enhance the performance of their systems in industrial control, instrumentation, and other applications requiring high-quality analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess