Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081478-TLC7733ID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Medical, Imaging, Video & Vision, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TLC7733ID CAD Model

Description

Overview of Texas Instruments TLC7733ID Voltage Supervisor

The Texas Instruments TLC7733ID is a precision supply voltage supervisor designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This device helps to ensure that the system boots up in a predictable state every time it is powered on or when there is a drop in the supply voltage below a designated threshold, known as the reset threshold voltage.

Key Features

  • Programmable Reset Delay: The TLC7733ID comes with an externally programmable delay time for the reset signal, providing flexibility to suit various system requirements.
  • Low Supply Current: With a typical supply current of 15 µA, this voltage supervisor is an energy-efficient solution for power-conscious applications.
  • High Accuracy: The device features a precision voltage sensor, which is critical for reliable operation of microprocessors and other digital systems.
  • Wide Operating Range: The TLC7733ID operates over a range of 1.1 V to 5.5 V, accommodating a variety of digital circuits and systems.
  • Active-Low Reset: It provides an active-low reset signal, which is a common requirement for interfacing with a multitude of microprocessors and digital ICs.

Applications

The TLC7733ID is suitable for a wide range of applications that require voltage supervision, including:

  • Microprocessor, microcontroller, or DSP systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Automotive systems

Package and Quality

This voltage supervisor comes in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). Texas Instruments ensures high-quality standards, making the TLC7733ID a reliable choice for critical applications where system stability is paramount.

By integrating the TLC7733ID into your system, you can enhance the reliability and robustness of your digital systems, ensuring they operate correctly following power-up or during undesirable voltage fluctuations.

You May Also Be Interested in

STMicroelectronics
TRIPLE VOLTAGE AND CURRENT SUPERVISOR | IC SUPERVISOR TRPL V/C 20-SOIC
Need more? Email Us
ECAD model for TSM111CD
Exar Corporation
Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $0.5653
ECAD model for SP708EN-L
Texas Instruments
IC DETECTOR UNDERVOLT 3V SOT23-5
Lowest to $14.6190
ECAD model for LM8365BCLMFX30
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Need more? Email Us
ECAD model for X40011S8I-A
STMicroelectronics
4-pin Smart Reset™ | IC SMART RESET 6UDFN
Lowest to $1.1941
ECAD model for STM6519ACARUB6F
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 2 Channel TSOT-23-8
Lowest to $7.7410
ECAD model for LTC2960ITS8-2
Texas Instruments
IC DETECTOR UNDER VOLT 3V SC70-5
Lowest to $0.3016
ECAD model for LMS33460MG/NOPB
Rohm Semiconductor
Low Voltage Standard CMOS Voltage Detector ICs | IC VOLT DETECTOR STD 5-SSOP
Lowest to $0.9762
ECAD model for BU4811G-TR
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMER/RST SOT23-5
Lowest to $2.4344
ECAD model for STM6823ZWY6F

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6184 $50.6576
30+ $3.3894 $101.6820
46+ $3.2749 $150.6454
66+ $3.0459 $201.0294
86+ $2.9313 $252.0918
107+ $2.8168 $301.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,242 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention