Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 65HVD30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-22238-1-NDR, 296-22238-6, -SN65HVD30MDREPG4-NDR, -V62/06634-01XE, 296-22238-2, V62/06634-01XE, -296-22238-1, -SN65HVD30MDREP-NDR, 296-22238-1, -296-22238-1-NDR, -296-22238-1-ND, -SN65HVD30MDREPG4, -V62/06634-01XE-NDR, 296-22238-6-NDR, 296-22238-2-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896352-SN65HVD30MDREP
Ultra Librarian 3D Model Ultra Librarian SN65HVD30MDREP CAD Model

Description

Overview of Texas Instruments SN65HVD30MDREP

The SN65HVD30MDREP from Texas Instruments is a robust, 3.3-V differential line transceiver designed for bidirectional data communication on balanced multipoint bus transmission lines. It is part of the SN65HVD3x family of products that are optimized for signaling rates up to 1 Mbps and suitable for various industrial applications.

Key Features

  • Bus-Pin ESD Protection Exceeds 16 kV HBM: The device offers excellent protection against electrostatic discharge, ensuring reliability and longevity in harsh industrial environments.
  • Low Power Consumption: With a 1-µA low standby current, the SN65HVD30MDREP is an energy-efficient solution for systems where power conservation is critical.
  • Glitch-Free Power-Up and Power-Down Protection: This feature prevents any unintended signals during power transitions, maintaining data integrity and preventing damage to the device.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection safeguards the device from overheating, contributing to its durability and stable performance.

Applications

The SN65HVD30MDREP is designed for balanced transmission lines and can be used in various applications, including:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Field bus networks

Performance and Quality

With Texas Instruments' reputation for high-quality products, the SN65HVD30MDREP is manufactured to meet the stringent requirements of industrial applications. It operates over an extended temperature range of -55°C to 125°C, which makes it suitable for environments with extreme temperature variations.

Package and Availability

The device is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The SN65HVD30MDREP is also part of the Texas Instruments "Enhanced Product" (EP) portfolio, ensuring extended product lifecycle and availability, which is crucial for long-term industrial projects.

Overall, the SN65HVD30MDREP is a reliable and efficient solution for designers looking to implement RS-485 communication protocols in their industrial systems, with the added assurance of Texas Instruments' quality and support.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1833 $72.3666
3+ $33.8932 $101.6796
5+ $32.7481 $163.7405
7+ $30.4581 $213.2067
9+ $29.3130 $263.8170
11+ $28.1680 $309.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention