EN
  • EN
  • DE

7-215083-4

Part No 7-215083-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 4POS IDC 28AWG TIN / Ribbon Cable Connector Selection Guide
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Connector Type Plug
Contact Type Male Pin
Number of Positions 4
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.059" (1.50mm)
Mounting Style Free Hanging (In-Line)
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 28 AWG
Features Feed Through
Contact Finish Tin
Color Red
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805188-7-215083-4
Ultra Librarian 3D Model Ultra Librarian 7-215083-4 CAD Model

Description

The TE Connectivity AMP Connectors 215083-4 is a plug connector designed for ribbon cable.

  • Wire Gauge: 28 AWG
  • Positions: 4
  • Rows: 2
  • Pitch: 0.100" (2.54mm)
  • Row Spacing: 0.059" (1.50mm)
  • Mounting Style: Free-Hanging (in-line)
  • Color: Red
  • Features: Feed-Through
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5973 $50.7705
205+ $0.4901 $100.4705
320+ $0.4748 $151.9360
440+ $0.4595 $202.1800
565+ $0.4442 $250.9730
755+ $0.3982 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess