Products specifications Report Issue?

Reference Date Code 02+
Reference case BGA
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 755072-MN102H66DAA4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MN102H66DAA4 CAD Model

Description

The MN102H66DAA4 is a microcontroller unit (MCU) manufactured by Panasonic. It is part of the MN102H series of microcontrollers, designed for embedded systems and control applications. This MCU offers a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Home Appliances
  • Automotive Electronics
  • Motor Control

Features

  • High-Performance CPU Core: Delivers efficient processing power.
  • Integrated Peripherals: Includes timers, UARTs, ADCs, and other essential peripherals.
  • Low Power Consumption: Optimizes energy efficiency for battery-powered devices.
  • Flash Memory: Provides on-chip storage for program code and data.
  • Compact Package: Allows for integration into small form-factor devices.

Benefits

  • Efficient Processing: High-performance CPU enables complex control algorithms.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Flexible Programming: Flash memory allows for easy program updates and modifications.
  • Simplified Design: Compact package simplifies PCB layout and reduces board space.

Technical Specifications

The MN102H66DAA4 microcontroller is characterized by its CPU clock speed, memory size, number of I/O pins, and operating voltage. The CPU clock speed determines the processing power of the MCU. The memory size specifies the amount of on-chip flash memory and RAM. The number of I/O pins defines the number of digital input and output signals that the MCU can handle. The operating voltage specifies the voltage range within which the MCU can operate safely and reliably. Part specifics include: 16-bit architecture, 32 MHz clock speed, 64KB Flash Memory, 4KB RAM.

In summary, the MN102H66DAA4 microcontroller from Panasonic is a versatile and efficient solution for embedded systems and control applications. Its high-performance CPU, integrated peripherals, and low power consumption make it an excellent choice for consumer electronics, industrial control, and automotive electronics. Its flash memory and compact package simplify programming and design.

You May Also Be Interested in

Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1906
ECAD model for SN74LV74APWRG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention