EN
  • EN
  • DE

LTC1290BCSW#TRPBF

Part No LTC1290BCSW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 12BIT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 50k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1060530-LTC1290BCSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1290BCSW#TRPBF CAD Model

Description

LTC1290BCSW#TRPBF - A High-Performance Data Acquisition System

The LTC1290BCSW#TRPBF is a versatile, single-chip data acquisition system from Linear Technology that offers a powerful combination of features for precision measurement applications. This integrated circuit is designed to provide a complete solution for data acquisition systems requiring multiple analog inputs, high-speed sampling, and digital interfacing.

Key Features:

  • Multi-Channel Flexibility: The LTC1290BCSW#TRPBF features 8 differential or 12 single-ended input channels, allowing for flexible configurations to suit a variety of measurement needs.
  • High-Speed Sampling: With a 12-bit successive approximation A/D converter, it ensures precise and rapid conversion of analog signals into digital data, making it ideal for high-speed applications.
  • Digital Interface: The device includes a digital serial interface, compatible with SPI and MICROWIRE protocols, facilitating easy integration with microprocessors and digital systems.
  • Low Power Consumption: Designed for efficiency, it operates with low power requirements, making it suitable for battery-powered and portable devices.
  • Single Supply Operation: The LTC1290BCSW#TRPBF can be powered by a single 5V supply, simplifying power supply design and reducing system complexity.

Applications:

The LTC1290BCSW#TRPBF is an excellent choice for a wide range of applications that demand accurate and fast data acquisition. It is particularly well-suited for:

  • Industrial process control
  • Data logging systems
  • Instrumentation
  • Medical equipment
  • Remote sensing

Package and Quality:

The product comes in a compact 20-pin narrow SOIC package, which is ideal for space-constrained applications. It is also available in a tape and reel package (TRPBF) for automated assembly processes, ensuring efficient manufacturing and reduced production times.

As with all Linear Technology products, the LTC1290BCSW#TRPBF is manufactured to high standards, ensuring reliability and performance consistency. For engineers and designers looking for a robust, high-quality data acquisition component, the LTC1290BCSW#TRPBF represents a premier choice that combines functionality with ease of use.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess