Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74LS
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 20 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS191
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585261-DM74LS191N
Ultra Librarian 3D Model Ultra Librarian DM74LS191N CAD Model

Description

ON Semiconductor DM74LS191N: Synchronous 4-Bit Up/Down Counter

The DM74LS191N is a high-performance, synchronous 4-bit up/down counter designed and manufactured by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This versatile integrated circuit (IC) is part of the 74LS logic family, renowned for its low power consumption and high-speed operation. The DM74LS191N is specifically engineered to find its place in a wide array of digital applications, including computers, instrumentation, and control systems where reliable and precise counting functionality is paramount.

Constructed with Low Power Schottky (LPS) technology, the DM74LS191N offers a balance between speed and energy efficiency. The counter operates in either a binary or BCD (binary-coded decimal) mode, allowing for flexible integration into various counting and numerical processing tasks. Its synchronous operation ensures that the outputs change simultaneously on the rising edge of the clock pulse, providing accurate and reliable output data.

The IC features a fully synchronous 4-bit counter that can perform both incrementing and decrementing operations, which is a crucial requirement for many digital systems requiring bidirectional counting. The DM74LS191N is equipped with two count-enable inputs and a ripple carry output for easy expansion to multiple stages without the need for additional gating. Additionally, a direct clear input is provided to reset the counter to its zero state.

The DM74LS191N comes in a standard 16-pin DIP (Dual In-line Package), making it compatible with breadboards and standard socket layouts, thus simplifying the prototyping and testing stages of development. The pin configuration includes dedicated pins for the clock input, up/down count control, outputs (Q0 to Q3), and the aforementioned clear and carry outputs, ensuring that designers can easily integrate the counter into their systems with minimal wiring complexity.

With its robust design and reliable performance, the DM74LS191N from ON Semiconductor is an excellent choice for designers looking to implement precise and efficient counting solutions in their digital applications. Its ease of use, combined with ON Semiconductor's commitment to quality, makes the DM74LS191N a go-to component for synchronous counting needs.

You May Also Be Interested in

Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.2678
ECAD model for N74F393D
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention