EN
  • EN
  • DE

LTC1153CN8

Part No LTC1153CN8
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description LTC1153 - AUTO-RESET ELECTRONIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Applications Overvoltage Protection, Circuit Breaker
Current - Supply 180µA
Voltage - Supply 4.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LTC1153
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 624491-LTC1153CN8
Ultra Librarian 3D Model Ultra Librarian LTC1153CN8 CAD Model

Description

LTC1153CN8 Auto-Reset Electronic Circuit Breaker

The LTC1153CN8 is an innovative solution from Linear Technology designed to protect electronic systems by functioning as an auto-reset electronic circuit breaker. This advanced component is engineered to control the supply of power to electronic circuits, effectively interrupting the current in the event of an overload or a short circuit condition. The LTC1153CN8 ensures the safety and reliability of electronic systems, making it a vital component for a wide range of applications.

Encased in an 8-pin DIP package, the LTC1153CN8 operates over a supply voltage range of 4.5V to 18V, which allows it to accommodate various electronic products and applications. Its ability to automatically reset after a fault condition makes it a convenient alternative to traditional fuses or manual reset circuit breakers, which require replacement or manual intervention to restore functionality.

One of the key features of the LTC1153CN8 is its low RDS(ON) rating, which minimizes the voltage drop across the device and helps to reduce power dissipation. This characteristic is crucial for maintaining efficiency and preventing unnecessary heat generation within the circuit. Additionally, the device boasts a fast response time to fault conditions, quickly disconnecting the load from the supply to prevent damage to the circuit components.

The LTC1153CN8 also features an adjustable current limit, which can be set by the user with a single external resistor. This flexibility allows designers to tailor the protection to the specific needs of their application, ensuring optimal performance. Moreover, the device includes a status output that provides a real-time indication of whether the load is currently connected or disconnected, which can be used for diagnostic purposes or to signal other parts of the system.

Overall, the LTC1153CN8 from Linear Technology is a robust, reliable, and versatile solution for protecting electronic circuits. Its auto-reset feature, combined with user-configurable settings and real-time status feedback, make it an excellent choice for applications that demand efficient and reliable power control and protection.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess