EN
  • EN
  • DE

LTC1069-1IS8#PBF

Part No LTC1069-1IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDER LOWPASS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 12kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±1.57 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020448-LTC1069-1IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1069-1IS8#PBF CAD Model

Description

Linear Technology's LTC1069-1IS8#PBF: An Advanced Filter Building Block

The LTC1069-1IS8#PBF is a high-performance, lowpass filter component from Linear Technology that stands out as a versatile and precise solution for signal processing applications. Designed with a focus on ease-of-use and efficiency, this integrated circuit is a member of Linear Technology's LTC1069 family of filters, which are known for their exceptional performance and reliability.

Key Features

  • Switched-Capacitor Filter: The LTC1069-1IS8#PBF utilizes a switched-capacitor design, allowing for stable and accurate filtering without the need for external components like resistors and capacitors that can drift over time and temperature.
  • 8th Order Lowpass Filter: This device implements an 8th order lowpass filter with a very sharp roll-off, providing excellent selectivity and noise reduction capabilities.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency can be set by an external clock or controlled by an onboard oscillator, giving designers flexibility in their applications.
  • Single Supply Operation: Operating from a single 5V supply, the LTC1069-1IS8#PBF simplifies power supply design, making it suitable for a wide range of consumer and industrial applications.
  • Low Power Consumption: With a typical power consumption of just 2.5mA, this device is ideal for power-sensitive applications.
  • Compact Package: Housed in a compact 8-lead SOIC package, the LTC1069-1IS8#PBF saves valuable board space and is easy to integrate into existing designs.

Applications

The LTC1069-1IS8#PBF is designed to be a flexible filter solution for a variety of applications, including:

  • Data acquisition systems
  • Telecommunications
  • Signal conditioning
  • Anti-aliasing filters
  • Audio processing
  • Instrumentation

With its precision filtering capabilities and ease of use, the LTC1069-1IS8#PBF is an excellent choice for designers looking to improve the performance and integrity of their signal processing systems. Linear Technology's commitment to quality ensures that this component will deliver consistent and reliable results in a broad range of applications.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6452 $73.9356
5+ $20.2217 $101.1085
8+ $19.5898 $156.7184
11+ $18.9578 $208.5358
14+ $18.3259 $256.5626
19+ $16.4301 $312.1719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess