Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Series BP5035
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 120 VAC
Voltage - Output 1 -12V
Current - Output (Maximum) 200mA
Power (Watts) 2W
Applications ITE (Commercial)
Operating Temperature Range -25°C ~ 80°C (With Derating)
Efficiency 74%
Mounting Style Through Hole
Package 10-SIP Module, 5 Leads
Size 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm)
Line Regulation 40mV
Load Regulation 50mV
Win Source Part Number 1153930-BP5035A12
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BP5035A12
Introduction Date January 23, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BP5035A12 CAD Model

Description

The Rohm Semiconductor BP5035A12 is a 2W enclosed power supply module with 5 leads.

  • Manufacturer: Rohm Semiconductor
  • Power: 2W
  • Leads: 5
  • Voltage Input Range: 80-120 VAC
  • Operating Temperature Range: -25°C to 80°C with derating
  • Application: ITE (Commercial)
  • Line Regulation: 40mV
  • Load Regulation: 50mV
  • Efficiency: 74%
  • Size: 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm)
  • Output Voltage: -12V
  • Maximum Output Current: 200mA
  • Status: Obsolete

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
3V Only 16 Mbit Serial Flash Memory with Dual
Need more? Email Us
ECAD model for F25L16PA
Sumida America Components Inc.
DC-DC CONVERTER〈SMD〉
Lowest to $3.6531
ECAD model for CLQ7D27
Siemens
Silicon N-Channel MOSFET Tetrode (For low noise, high gain controlled input stages up to 1GHz Operating voltage 9V Integrated bias network)
Need more? Email Us
ECAD model for BF1009S
Aimtron
2.5/2.7/2.8/3.0/3.3/4.5/5.0V 150mA LDO
Need more? Email Us
ECAD model for AT1201-27X
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Need more? Email Us
ECAD model for EN80C188EB25
Elantec
Multiplexed-Input Video Amplifiers
Need more? Email Us
ECAD model for EL4422CS
Advanced Power Technology
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE
Lowest to $2.0349
ECAD model for APT40DQ120B
Texas Instruments
3-A HIGH-EFFICIENCY PWM POWER DRIVER
Lowest to $23.4587
ECAD model for DRV591VFPRG4
Texas Instruments
Synchronous Buck NexFET™ Power Stage
Lowest to $3.6435
ECAD model for CSD95375Q4M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention