EN
  • EN
  • DE

HMC890LP5ETR

Part No HMC890LP5ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Filter Type Band Pass
Number of Filters 1
Voltage - Supply 0V ~ 14V
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC890
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1599-ND,1127-1599,1127-1599-6,1127-1599-1,1127-1599-2
Standard Package 500
Win Source Part Number 999542-HMC890LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC890LP5ETR CAD Model

Description

The HMC890LP5ETR is a cutting-edge product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically designed to cater to the demanding needs of modern electronic systems, offering unparalleled precision and reliability.

Key Features:

  • High Frequency Range: The HMC890LP5ETR operates at a broad frequency range, making it suitable for a variety of applications, including telecommunications, military, and aerospace systems.
  • Low Noise Figure: With its low noise figure, this product ensures a clean signal, which is critical for high-performance systems where signal integrity is paramount.
  • High Linearity: The device offers excellent linearity, which helps in maintaining signal fidelity across different power levels and operational conditions.
  • Compact Form Factor: Housed in a compact LP5E package, the HMC890LP5ETR is designed for space-constrained applications without compromising on performance.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • Fiber Optic

The HMC890LP5ETR is a testament to Analog Devices Inc.'s commitment to providing advanced solutions that push the boundaries of technology. Its robust design ensures that it can withstand the rigorous demands of high-stakes environments, delivering consistent performance over time. Whether it's for high-speed data transmission, precise measurement, or secure communications, the HMC890LP5ETR stands as a top choice for professionals seeking the best in electronic components.

Overall, the HMC890LP5ETR from Analog Devices Inc. exemplifies the perfect blend of performance, efficiency, and reliability, making it an essential building block for next-generation electronic systems.

You May Also Be Interested in

Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Fairchild/ON Semiconductor
Need more? Email Us
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $301.7425 $301.7425
2+ $270.5278 $541.0556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess