EN
  • EN
  • DE

LTC1062CSW#PBF

Part No LTC1062CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 5TH ORDR LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Supply Voltage - Operating ±8V, 5V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132641-LTC1062CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1062CSW#PBF CAD Model

Description

The LTC1062CSW#PBF is a high-performance, fifth-order lowpass filter that is part of Linear Technology's extensive range of analog integrated circuits. This device is meticulously designed to provide precise filtering for a variety of applications, including signal processing, data acquisition, and communication systems.

Key Features:

  • Filter Type: The LTC1062CSW#PBF is a fifth-order Chebyshev type filter, which offers a steeper roll-off compared to Butterworth filters. This characteristic makes it ideal for applications that require a sharp cutoff between the passband and the stopband.
  • No External Components Required: One of the standout features of this filter is its self-contained design. It does not require any external components such as resistors or capacitors to set the filter's frequency characteristics, simplifying the design and reducing board space.
  • Low Noise and Distortion: The device is engineered to have low noise and distortion levels, which is critical for maintaining signal integrity in high-fidelity applications.
  • Wide Operating Voltage Range: It supports a wide supply voltage range, making it versatile for different system voltages and ensuring compatibility with a broad array of other components.
  • Low Power Consumption: The LTC1062CSW#PBF is designed for energy efficiency, which is particularly beneficial for battery-powered devices and applications where power conservation is crucial.
  • Package: It comes in a 16-pin narrow SOIC package, which is suitable for space-constrained applications while still being manageable for handling and assembly.

Applications:

The LTC1062CSW#PBF is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Anti-aliasing before analog-to-digital conversion
  • Post-DAC filtering for signal reconstruction
  • Waveform generation
  • Audio processing equipment
  • Medical instrumentation
  • Communications systems

In conclusion, the LTC1062CSW#PBF lowpass filter from Linear Technology is a reliable and efficient solution for designers looking to implement precision filtering without the complexity and space requirements of external components. Its robust feature set ensures that it can meet the needs of a wide range of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4121 $52.8242
5+ $21.6715 $108.3575
8+ $20.9943 $167.9544
10+ $20.3170 $203.1700
13+ $19.6398 $255.3174
18+ $17.6081 $316.9458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,099 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess