EN
  • EN
  • DE

LT6700HS6-3#TRMPBF

Part No LT6700HS6-3#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 19μA
Propagation Delay (Maximum) 29μs
Hysteresis 13.5mV
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Mounting SMD
Manufacturer Package TSOT-23-6
Manufacturer Homepage www.linear.com
Win Source Part Number 719141-LT6700HS6-3#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6700-3
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-3#TRMPBF CAD Model

Description

The LT6700HS6-3#TRMPBF is a compact, low-power, dual-input voltage comparator from Linear Technology that offers precision operation with a very low quiescent current. Designed for portable and battery-powered applications where power efficiency is critical, this comparator is ideal for a range of uses in electronics, from simple voltage detection to more complex signal processing tasks.

Key Features

  • Low Power Consumption: With a quiescent current of just 6.5μA, the LT6700HS6-3#TRMPBF is optimized for battery-powered and portable applications where power conservation is paramount.
  • Dual Voltage Inputs: The device features two voltage inputs for each comparator, allowing it to monitor and compare different voltage levels within a circuit.
  • Precision Operation: It offers excellent accuracy with a low input offset voltage, making it suitable for precision applications.
  • Internal Voltage References: The LT6700HS6-3#TRMPBF includes internal 400mV references, simplifying design and reducing external component count.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range from 1.4V to 18V, accommodating a variety of power sources and systems.
  • Robust Package: Packaged in a small 6-lead SOT-23 package, it is designed for space-constrained applications.

Applications

  • Battery Monitoring
  • Threshold Detection
  • Window Comparators
  • Portable Medical Devices
  • Industrial Controls
  • Automotive Electronics

The LT6700HS6-3#TRMPBF from Linear Technology is a versatile component that combines low power consumption with high precision. Whether it's used in handheld medical devices, automotive systems, or industrial controls, this comparator provides reliable performance in a tiny footprint. Its dual-input capability and internal references make it a convenient choice for designers looking to streamline their circuit designs and improve efficiency.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3214 $53.2140
23+ $4.3663 $100.4249
36+ $4.2299 $152.2764
49+ $4.0934 $200.5766
64+ $3.9570 $253.2480
85+ $3.5476 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess